location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PY081AA mouse Office USB Type-A Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PY081AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PY081AA
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:31:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP PY081AA mouse Office USB Type-A Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical Black
  • - USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Cable
Warranty: 1 year
Long product name HP PY081AA mouse Office USB Type-A Optical :
The long product name of HP PY081AA mouse Office USB Type-A Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optical 3-button USB Mouse
More>>>
HP PY081AA mouse Office USB Type-A Optical:
The official description of HP PY081AA mouse Office USB Type-A Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 3-button USB Mouse features superior quality and design. It includes an optical sensor that resists dust and delivers a continuous smooth cursor movement month after month.

Short summary description HP PY081AA mouse Office USB Type-A Optical:
This short summary of the HP PY081AA mouse Office USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.

HP PY081AA, Optical, USB Type-A, Black

Long summary description HP PY081AA mouse Office USB Type-A Optical:
This is an auto-generated long summary of HP PY081AA mouse Office USB Type-A Optical based on the first three specs of the first five spec groups.

HP PY081AA. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Mouse
Recommended usage
PC/Laptop
Design
Product colour *
Black
Power
Power source *
Cable
Other features
Number of products included
1 pc(s)
Logistics data
Country of origin
China