location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson High Capacity Imaging Cartridge Cyan 9k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Capacity Imaging Cartridge Cyan 9k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051126
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343858091 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson High Capacity Imaging Cartridge Cyan 9k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 9000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Epson High Capacity Imaging Cartridge Cyan 9k :
The long product name of Epson High Capacity Imaging Cartridge Cyan 9k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Capacity Imaging Cartridge Cyan 9k
More>>>
Short summary description Epson High Capacity Imaging Cartridge Cyan 9k:
This short summary of the Epson High Capacity Imaging Cartridge Cyan 9k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson High Capacity Imaging Cartridge Cyan 9k, 9000 pages, Cyan, 1 pc(s)

Long summary description Epson High Capacity Imaging Cartridge Cyan 9k:
This is an auto-generated long summary of Epson High Capacity Imaging Cartridge Cyan 9k based on the first three specs of the first five spec groups.

Epson High Capacity Imaging Cartridge Cyan 9k. Colour toner page yield: 9000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
AcuLaser C3800N AcuLaser C3800DTN AcuLaser C3800DN
Quantity per pack *
1 pc(s)
Colour toner page yield *
9000 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Epson
Country of origin
China
Weight & dimensions
Weight
1.4 kg
Package width
140 mm
Package depth
370 mm
Package height
220 mm
Package weight
1.45 g
Logistics data
Products per pallet layer
10 pc(s)
Logistics data
Products per pallet layer (UK)
13 pc(s)
Products per pallet (UK)
78 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
83 cm
Harmonized System (HS) code
84439990
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
83 cm
Products per pallet
60 pc(s)
Master (outer) case width
222 mm
Master (outer) case length
370 mm
Master (outer) case height
139 mm
Products per master (outer) case
1 pc(s)
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Greenman EC3800Y toner cartridge 1 pc(s) Yellow Greenman EC3800Y toner cartridge 1 pc(s) Yellow
(show image)
EC3800Y EC3800Y 0.00
(excl. VAT)
0 (incl. VAT)
Greenman EC3800M toner cartridge 1 pc(s) Magenta Greenman EC3800M toner cartridge 1 pc(s) Magenta
(show image)
EC3800M EC3800M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman EC3800C toner cartridge 1 pc(s) Cyan Greenman EC3800C toner cartridge 1 pc(s) Cyan
(show image)
EC3800C EC3800C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman EC3800B toner cartridge 1 pc(s) Black Greenman EC3800B toner cartridge 1 pc(s) Black
(show image)
EC3800B EC3800B 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Epson C13S051124 - For Epson AcuLaser C 3800 toner cartridge 1 pc(s) MM Yellow Laser Toner - Epson C13S051124 - For Epson AcuLaser C 3800 toner cartridge 1 pc(s)
(show image)
45026DK Yellow Laser Toner - Epson C13S051124 - For Epson AcuLaser C 3800 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Epson C13S051125 - For Epson AcuLaser C 3800 toner cartridge 1 pc(s) MM Magenta Laser Toner - Epson C13S051125 - For Epson AcuLaser C 3800 toner cartridge 1 pc(s)
(show image)
45025DK Magenta Laser Toner - Epson C13S051125 - For Epson AcuLaser C 3800 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Epson C13S051126 - For Epson AcuLaser C 3800 toner cartridge 1 pc(s) MM Cyan Laser Toner - Epson C13S051126 - For Epson AcuLaser C 3800 toner cartridge 1 pc(s)
(show image)
45024DK Cyan Laser Toner - Epson C13S051126 - For Epson AcuLaser C 3800 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Epson C13S051127 - For Epson AcuLaser C 3800 toner cartridge 1 pc(s) MM Black Laser Toner - Epson C13S051127 - For Epson AcuLaser C 3800 toner cartridge 1 pc(s)
(show image)
45023DK Black Laser Toner - Epson C13S051127 - For Epson AcuLaser C 3800 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)