Mio logo

Mio C250 Benelux navigator LCD 110 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27210
Info modified on:
21 Oct 2022, 10:14:32
Long product name Mio C250 Benelux navigator LCD 110 g:

Mio C250: Mio adds larger touch screen to entry level sat nav

Short summary description Mio C250 Benelux navigator LCD 110 g:

Mio C250 Benelux, 240 x 320 pixels, LCD, 65536 colours, Windows CE 5.0, Touch Screen, Lithium-Ion (Li-Ion)

Long summary description Mio C250 Benelux navigator LCD 110 g:

Mio C250 Benelux. Display resolution: 240 x 320 pixels, Display: LCD, Display number of colours: 65536 colours. Operating system installed: Windows CE 5.0. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh, Battery life (max): 4.5 h. Weight: 110 g, Width: 81 mm, Depth: 108 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.