location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mio P550 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 170 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mio Check ‘Mio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5420027504629 show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Mio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mio P550 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 170 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 240 x 320 pixels
  • - 0.064 GB
  • - Compatible memory cards: MMC
  • - 0.4 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1200 mAh
  • - Black
Long product name Mio P550 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 170 g Black :
The long product name of Mio P550 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 170 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P550 + MioMap Europe v3 (1GB SD)
More>>>
Short summary description Mio P550 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 170 g Black:
This short summary of the Mio P550 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 170 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Mio P550, 8.89 cm (3.5"), 240 x 320 pixels, TFT, Stylus, 65536 colours, 0.064 GB

Long summary description Mio P550 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 170 g Black:
This is an auto-generated long summary of Mio P550 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 170 g Black based on the first three specs of the first five spec groups.

Mio P550. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB, Compatible memory cards: MMC. Processor frequency: 0.4 GHz

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 15:55:53
Uk has collected 5 expert reviews for Mio P550 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 170 g Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2014-01-03 15:55:53
Back in April 2004, Mio's Digiwalker 168 impressed me as the first PDA to feature a integrated GPS receiver . Considering two and half years have past the Mio Digiwalker P550 should be bowling me over with how far things have moved on but in Pocket PCs te...
Bottom line The Digiwalker P550 contains an embedded SiRF Star III GPS chip, in a relatively svelte housing, making it ideal for navigating in the car, or on foot. It's also a good PDA with both Wi-Fi and Bluetooth. However, battery life could be better and the MioMa...
60%
gpslodge.com
Updated:
2014-01-03 15:55:53
Nice Review over at Clove on the Mio P550 GPS/PDA system. Overall, the Mio P350 has a windows system that also incorporates the GPS functionality for a smooth transition between applications. Mio is tearing up the GPS world lately with the launch of...
0%