location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite AV550SC uninterruptible power supply (UPS) 0.55 kVA 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AV550SC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV550SC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332138699 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:38:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Tripp Lite AV550SC uninterruptible power supply (UPS) 0.55 kVA 300 W :
The long product name of Tripp Lite AV550SC uninterruptible power supply (UPS) 0.55 kVA 300 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AV550SC, 550 VA, 300 W
More>>>
Tripp Lite AV550SC uninterruptible power supply (UPS) 0.55 kVA 300 W:
The official description of Tripp Lite AV550SC uninterruptible power supply (UPS) 0.55 kVA 300 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AV550SC Backup Power Block provides the highest level of protection for structured cabling installations (ie. telephone, Internet and coax connections). With reliable battery backup, surge protection and EMI/RFI line noise filtering, the AV550SC provides a complete protection solution for audio/video distribution systems by supporting modems, routers, RF amplifiers, network interfaces, cameras, modulators and other equipment through all power problems. In the event of a power failure, the AV550SC includes an auto-restart feature that eliminates the need to perform an on-site restart. In addition, when a modem or router freeze-up occurs, the AV550SC features a recycle/reset button with sequential outlet startup for proper modem and router rebooting.

Key Features:

- 3 widely-spaced AC outlets (2 Auxiliary, 1 Modem)power, reset or start up connected equipment during a blackout or system freeze-up (provide battery backup, surge protection and EMI/RFI filtering) - 4 outlets total
- 60-second delay-on AC outlet (router) powers and resets the router during a blackout or system freeze-up and delays router start-up for proper system rebooting (provides battery backup, surge protection and EMI/RFI filtering)
- 12V DC (1-Amp) output connector provides an additional output power source for 12V DC devices as well as battery backup protection for 4 devices
- Recycle/reset button resets connected equipment during system freeze-ups with sequential outlet startup
- HD-compatible 2.2GHz coax jacks protect connected coax lines against surge damage and filter disruptive EMI/RFI line noise.
- Tel/modem/DSL jacks protect connected telephone,modem or DSL lines against surge damage and filter disruptive EMI/RFI line noise
- IEC power input connector accepts included 6-inch power cord
- Diagnostic/Overload LEDs: Alert users to potential power problems before they affect connected equipment.
- Resettable circuit breaker prevents dangerous system overloads
- Auto-restart capability eliminates the need to perform an on-site restart
- 550VA/300 watts standby UPS system
- Convenient installation designed to fit in the bottom left corner of structured wiring enclosures without the need for mounting screws or brackets
- Mounting screw holes are included on the back of the unit for convenient board, wall or ceiling mounting (for projectors)
- Customizable labels for easier cord/cable indentification and maintenance

Short summary description Tripp Lite AV550SC uninterruptible power supply (UPS) 0.55 kVA 300 W:
This short summary of the Tripp Lite AV550SC uninterruptible power supply (UPS) 0.55 kVA 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite AV550SC, 0.55 kVA, 300 W, 4 ms, China, White, 0.2 m

Long summary description Tripp Lite AV550SC uninterruptible power supply (UPS) 0.55 kVA 300 W:
This is an auto-generated long summary of Tripp Lite AV550SC uninterruptible power supply (UPS) 0.55 kVA 300 W based on the first three specs of the first five spec groups.

Tripp Lite AV550SC. Output power capacity: 0.55 kVA, Output power: 300 W, Response time: 4 ms. Product colour: White, Cable length: 0.2 m. Width: 172.2 mm, Depth: 75.4 mm, Height: 212.1 mm. Master (outer) case width: 231.1 mm, Master (outer) case length: 269.2 mm, Master (outer) case height: 256.5 mm. Interface: TEL/DSL, Dimensions (WxDxH): 172 x 75 x 212 mm, Nominal input voltage: 120 V

Features
Output power capacity *
0.55 kVA
Output power *
300 W
Response time
4 ms
Country of origin
China
Design
Cable length
0.2 m
Product colour *
White
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
172.2 mm
Depth
75.4 mm
Height
212.1 mm
Weight
3.54 kg
Weight & dimensions
Package width
215.9 mm
Package depth
254 mm
Package height
116.8 mm
Package weight
3.99 kg
Logistics data
Master (outer) case width
231.1 mm
Master (outer) case length
269.2 mm
Master (outer) case height
256.5 mm
Master (outer) case gross weight
8.53 kg
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332138696
Other features
Interface
TEL/DSL
Dimensions (WxDxH)
172 x 75 x 212 mm
Nominal input voltage
120 V
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:40:52
Uk has collected 2 expert reviews for Tripp Lite AV550SC uninterruptible power supply (UPS) 0.55 kVA 300 W and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
audioholics.com
Updated:
2016-11-14 23:40:52
It's easy to think of UPS battery backup systems as products intended for use with home theater systems, PC systems and servers. But what happens when you have a remote area that houses your routers and cable modem? For this, Tripp Lite presents their...
Good 2.2GHz bandwidth on coax cable protection, Small form factor, 2 year warranty...
Bad Batteries not serviceable, Not wallmountable, Short 6" power cord...
Bottom line We used the AV550SC for several weeks, using enough of the power draw to adequately test the system so that it ran 24/7 and we could monitor it for any anomalies. What we found was that the AV550SC ran flawlessly and handled power outages quite well...
75%
laaudiofile.com
Updated:
2016-11-14 23:40:52
Tripp Lites AV550SC UPS (Uninterruptible Power Supply) offers protection and backup power for structured wiring electronics. The 550VA/300W capacity provides adequate power for the electronics while maintaining a reasonably small and lightweight form-...
0%
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)