location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba StorE TV+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorE TV+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA4222E-1HK0
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Toshiba StorE TV+ Black :
The long product name of Toshiba StorE TV+ Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StorE TV+ 3.5", 1.5TB with WiFi Dongle, black
More>>>
Short summary description Toshiba StorE TV+ Black:
This short summary of the Toshiba StorE TV+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba StorE TV+, Black, CE, Memory Stick (MS), MMC, SD, 1.54 TB, 3.5", Serial ATA

Long summary description Toshiba StorE TV+ Black:
This is an auto-generated long summary of Toshiba StorE TV+ Black based on the first three specs of the first five spec groups.

Toshiba StorE TV+. Product colour: Black, Certification: CE. Compatible memory cards: Memory Stick (MS), MMC, SD, HDD capacity: 1.54 TB, HDD size: 3.5". Minimum system requirements: 1 x USB 2.0 TV - HDMI / CVBS & stereo R/L. Compatible operating systems: Windows XP, Vista, Windows 7, I/O ports: 1 x HDMI out (1080p)

Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 10:53:42
Uk has collected 6 expert reviews for Toshiba StorE TV+ Black and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
techradar.com
Updated:
2019-12-03 10:53:42
There's no shortage of multimedia hard disks available, and they're handy for storing photos, music and video files and playing them on a TV or music system. The Toshiba Stor.E TV+ is a neat little black box that sits alongside your TV. Two versions ar...
Good Large hard disk, Supports good range of audio and video file formats...
Bad Inelegant graphical interface, Limited browsing options...
Bottom line A neat black box with large storage but awkward UI...
60%
computeractive.co.uk
Updated:
2019-12-03 10:53:42
Toshiba is known for making both TVs and laptop computers, so it makes sense for the company to produce a multimedia player that acts as a bridge between those two different types of device.The Stor.E TV+ is a big hard disk that can be used to store ph...
Good Affordable; big hard disk for storing files; works with a range of formats...
Bad Browser interface is rather basic; PDF manual is dense and unclear...
Bottom line This media player worked well, but it had an unintuitive interface and poor manual...
60%
homecinemachoice.com
Updated:
2019-12-03 10:53:42
Toshiba's Stor.E TV+ joins a congested market. There’s no shortage of ‘multimedia hard disks’ available these days, and they’re handy for people who want 
to store photos, music and video 
files and play them o...
60%