location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Signage Solutions Multi-Touch Display 24BDL4151T/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Signage Solutions
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi-Touch Display 24BDL4151T/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24BDL4151T/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581752217 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:15:17
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (6.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 24BDL4151T/00 user manual (11.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Signage Solutions Multi-Touch Display 24BDL4151T/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 24"
  • - Powered by Android
  • - Multi-touch
Long product name Philips Signage Solutions Multi-Touch Display 24BDL4151T/00 :
The long product name of Philips Signage Solutions Multi-Touch Display 24BDL4151T/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.6", 1920x1080px, 250 cd/m², 1000:1, 16:9, 2x 2W, Android 7.1.2, 566.5x361.1x49.2 mm
More>>>
Philips Signage Solutions Multi-Touch Display 24BDL4151T/00:
The official description of Philips Signage Solutions Multi-Touch Display 24BDL4151T/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance and personalise interactions with this user-friendly, 10 point touch screen.

Short summary description Philips Signage Solutions Multi-Touch Display 24BDL4151T/00:
This short summary of the Philips Signage Solutions Multi-Touch Display 24BDL4151T/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Signage Solutions Multi-Touch Display 24BDL4151T/00, Digital signage flat panel, 59.9 cm (23.6"), LED, 1920 x 1080 pixels, Wi-Fi

Long summary description Philips Signage Solutions Multi-Touch Display 24BDL4151T/00:
This is an auto-generated long summary of Philips Signage Solutions Multi-Touch Display 24BDL4151T/00 based on the first three specs of the first five spec groups.

Philips Signage Solutions Multi-Touch Display 24BDL4151T/00. Product design: Digital signage flat panel. Display diagonal: 59.9 cm (23.6"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 210 cd/m², HD type: Full HD, Touchscreen. Wi-Fi. Operating system installed: Android 7.1.2. Product colour: Black

Display
Display diagonal *
59.9 cm (23.6")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
210 cd/m²
HD type *
Full HD
Touchscreen *
Yes
Number of simultaneous touchpoints
5
Multi-touch
Yes
Native aspect ratio
16:9
Response time
5 ms
Contrast ratio (typical)
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours
16.78 million colours
Display diagonal (metric)
59.94 cm
Ports & interfaces
HDMI ports quantity *
2
HDMI input ports quantity
1
HDMI output ports quantity
1
DVI port *
No
USB port *
Yes
USB ports quantity
2
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
4 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Performance
On Screen Display (OSD)
Yes
Number of OSD languages
18
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Japanese, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
0.5 W
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
24 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Computer system
Computer system *
No
Internal memory
4 GB
Internal storage capacity
16 GB
Operating system installed
Android 7.1.2
Video formats supported
ASF, AVI, DAT, FLV, M2TS, MKV, MP4, MPEG, MPG, MTS, TS, VOB, WEBM, WMV
Audio formats supported
AAC, M4A, MP3, WMA
Image formats supported
BMP, JPEG, PNG
Weight & dimensions
Width
566.5 mm
Depth
49.2 mm
Height
361.1 mm
Weight
4.7 kg
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
30 - 80%
Storage temperature (T-T)
-10 - 60 °C
Storage relative humidity (H-H)
10 - 85%
Operating altitude
0 - 3000 m
Certificates
Certification
IEC 60950 class A, CB,CCC, CE, C-Tick, FCC, Class A, GS, PSE, TUV,UL
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)