Tripp Lite logo

Tripp Lite 6-Outlet Surge Protector w/2 USB-A (2.4A Shared) & 1 USB-C (3A) - 8 ft. Cord, 1080 Joules, Desk Clamp

Data-sheet quality:
created/standardized by Icecat
Product views:
63227
Info modified on:
10 Aug 2024, 11:28:02
Bullet Points Tripp Lite 6-Outlet Surge Protector w/2 USB-A (2.4A Shared) & 1 USB-C (3A) - 8 ft. Cord, 1080 Joules, Desk Clamp:
  • - Protect computers, peripherals, home theater equipment and other valuable electronics against AC power surges and spikes
  • - Filter potentially damaging line noise to improve connected equipment’s performance and lifespan
  • - Safeguard valuable data against damage stemming from unexpected surges
  • - Charge smartphones, tablets or other USB devices via USB ports
Warranty:
Lifetime limited warranty
Long product name Tripp Lite 6-Outlet Surge Protector w/2 USB-A (2.4A Shared) & 1 USB-C (3A) - 8 ft. Cord, 1080 Joules, Desk Clamp:

6-Outlet Surge Protector w/2 USB-A (2.4A Shared) & 1 USB-C (3A) - 8 ft. Cord, 1080 Joules, Desk Clamp

Tripp Lite 6-Outlet Surge Protector w/2 USB-A (2.4A Shared) & 1 USB-C (3A) - 8 ft. Cord, 1080 Joules, Desk Clamp:

6-outlet desk-clamp surge protector safeguards your home/office electronics against dangerous surges, spikes and line noise.

- 6 NEMA 5-15R outlets distribute AC power to connected home/office equipment
- 1080 joules protect your valuable electronics against dangerous surges and spikes
- 2 USB-A/1 USB-C ports for fast charging of phones, tablets and other mobile devices
- 8 ft. pivoting power cord with NEMA 5-15P plug easily adjusts to nearby wall outlets
- Spring-loaded clamp attaches to flat surface up to 2.5 in. thick for use anywhere

6-Outlet Surge Protector with USB Safeguards Your Sensitive Electronics
Ideal for your home or office workstation, this Protect It!® 6-outlet surge protector features a surge protection rating of 1080 joules to defend your sensitive electronic components against even the strongest power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the TLP648USBC protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G).

Spring-Loaded Desk Clamp Protects Equipment at Any Workstation
This portable surge protector features a spring-loaded clamp that attaches to any flat, smooth surface up to 2.5 inches thick, so you can take it with you to the office, dorm, conference room, hotel or anywhere else you need to plug in your electronic devices. The eight-foot power cord with NEMA 5-15P plug pivots 90 degrees to accommodate installation to a horizontal or vertical surface.

NEMA 5-15R Outlets Accept a Wide Range of Electronic Devices
Plug your computer, printer, wireless router, desk lamp or other home/office electronics into six NEMA 5-15R outlets to protect them against dangerous surges, spikes and line noise.

3 USB Ports for Charging Mobile Devices
This surge protector with 3 USB ports is ideal for keeping your devices at full capacity. Two USB-A ports share 2.4 amps for charging your smartphone, tablet and other USB mobile devices, which are also protected from the damaging effects of surges, spikes and line interference. In addition to the dual USB-A ports, a 3-amp USB-C port charges devices quickly and safely.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
Various electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems. This surge protector filters out disruptive line noise that can disturb your electronics and inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Includes the Latest Safety Features
The on/off switch provides one-touch control over connected equipment. Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required. A green LED confirms your connected equipment is protected.

Package Includes
- TLP648USBC Protect It! 6-Outlet Surge Protector with Desk Clamp
- Owner’s manual

Short summary description Tripp Lite 6-Outlet Surge Protector w/2 USB-A (2.4A Shared) & 1 USB-C (3A) - 8 ft. Cord, 1080 Joules, Desk Clamp:

Tripp Lite 6-Outlet Surge Protector w/2 USB-A (2.4A Shared) & 1 USB-C (3A) - 8 ft. Cord, 1080 Joules, Desk Clamp, 1080 J, 6 AC outlet(s), NEMA 5-15R, 120 V, 50 - 60 Hz, 2.4 A

Long summary description Tripp Lite 6-Outlet Surge Protector w/2 USB-A (2.4A Shared) & 1 USB-C (3A) - 8 ft. Cord, 1080 Joules, Desk Clamp:

Tripp Lite 6-Outlet Surge Protector w/2 USB-A (2.4A Shared) & 1 USB-C (3A) - 8 ft. Cord, 1080 Joules, Desk Clamp. Surge energy rating: 1080 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5-15R. Product colour: Grey, Country of origin: China. Cable length: 2.44 m, Weight: 780 g, Width: 68.6 mm. Package width: 119.9 mm, Package depth: 170.9 mm, Package height: 137.9 mm. Number of products included: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.