location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Healthcare Edition HC241 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Healthcare Edition
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC241
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3ME68AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018860575 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:53:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2021
Product end of life date
Product Brochure/Datasheet (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Healthcare Edition HC241 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Be ready for the next patient or user with a display and optional stand[3] that are sanitizable with germicidal wipes[1], and a display that’s IEC 60601-1-2: 2014 compliant[2] with an IP 32 rated[4] front.
  • - Help ensure accurate, consistent image viewing between healthcare professionals and for patient consultations and image verification on the WUXGA, 24-inch diagonal, DICOM Part 14 compliant display.[2]
  • - Attach[5] select HP PCs behind the display for a compact, integrated solution that’s perfect for nurses or charting stations. Mount[5] on a medical cart, wall or arm with the VESA pattern.
Long product name HP Healthcare Edition HC241 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED White :
The long product name of HP Healthcare Edition HC241 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60.96 cm (24"), WUXGA (1920 x 1200 @ 60 Hz), 16:10, 270 cd/m², 1000:1 static, 14 ms gray to gray
More>>>
HP Healthcare Edition HC241 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED White:
The official description of HP Healthcare Edition HC241 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A clinician companion for consistent images and clean workspaces.
Deploy a display optimized for patient rooms, nurses stations, medical carts, and public areas with the HP Healthcare Edition HC241. It is built for easy, repeatable sanitization[1] after every patient engagement and is DICOM Part 14 compliant[2] for accurate viewing of medical images.

Short summary description HP Healthcare Edition HC241 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED White:
This short summary of the HP Healthcare Edition HC241 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Healthcare Edition HC241, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 14 ms, White

Long summary description HP Healthcare Edition HC241 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED White:
This is an auto-generated long summary of HP Healthcare Edition HC241 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED White based on the first three specs of the first five spec groups.

HP Healthcare Edition HC241. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: White

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
AHVA
Touchscreen *
No
Display brightness (typical)
270 cd/m²
Response time
14 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.27 x 0.27 mm
Viewable size, horizontal
51.8 cm
Viewable size, vertical
32.4 cm
Digital horizontal frequency
0 - 80 kHz
Digital vertical frequency
0 - 60 Hz
3D
No
Performance
HP segment
Business
Multimedia
Built-in speaker(s) *
Yes
Design
Market positioning *
Medical
Product colour *
White
Country of origin
China
Certification
CB; CCC; DICOM Part14; FCC; Microsoft WHQL Certification (Windows 10); UL; WEEE; IEC 60950; IEC 62368; China Energy Label (CEL) Grade 3; IEC 60601-1-2; EN 60601-1-2; IP32 (front)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
Number of upstream ports
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI port
No
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Plug and Play
Yes
Power
Power consumption (standby) *
0.3 W
Power consumption (max)
35 W
AC input voltage
100 - 240 V
Annual energy consumption
33 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB, VGA
Weight & dimensions
Width (without stand)
563.9 mm
Depth (without stand)
49.1 mm
Height (without stand)
383.9 mm
Weight (without stand)
4.75 kg
Packaging data
Package width
650 mm
Package depth
142 mm
Package height
446 mm
Package weight
6.2 kg
Sustainability
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Other features
TV tuner integrated
No
Energy efficiency class (old)
A
Country Distributor
France 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Healthcare Edition HC241 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED White:
Disclaimer

[1] See user guide for cleaning instructions.
[2] The HP Healthcare Edition HC241 is a general-purpose computing device and is not intended for use in the diagnosis, cure, treatment or prevention of disease or other medical conditions.
[3] HP HC241 Stand Kit sold separately.
[4] IP 32 test results are not a guarantee of future performance under these test conditions. Damage under the test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. See user guide for cleaning instructions.
[5] Optional HC241 Stand Kit and HP PC Mounting Bracket for Monitors required to attach HP Desktop Mini, HP Elite Slice, HP Z2 Mini Workstation or HP Thin Client. Accessories and PCs sold separately. See Bracket QuickSpecs for exact compatibility. VESA mounting hardware for wall or arm mounting sold separately. Arm sold separately.
[6] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see support.hp.com/us-en/document/c00288895.
[7] HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.