location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link AC1300 Wireless Dual Band USB WiFi Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC1300 Wireless Dual Band USB WiFi Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER T4U V3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364050863 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 321990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:15:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link AC1300 Wireless Dual Band USB WiFi Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra-fast Wi-Fi – 1300Mbps wireless speeds (400Mpbs on the 2.4GHz band and 867Mbps on the 5GHz band) with support for the next generation 802.11ac Wi-Fi standard
  • - Dual Band Wireless - 2.4GHz and 5GHz bands for flexible connectivity
  • - High gain antennas – Improved range, signal quality and transmission performance
  • - MU-MIMO –Delivers highly efficient wireless connection
  • - Super Speed USB 3.0 Port - Up to 10x faster transfer speeds than USB 2.0
  • - WPS Button - Easy wireless security encryption at the push of the WPS button
Long product name TP-Link AC1300 Wireless Dual Band USB WiFi Adapter :
The long product name of TP-Link AC1300 Wireless Dual Band USB WiFi Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC1300 Wireless Dual Band USB Adapter
More>>>
TP-Link AC1300 Wireless Dual Band USB WiFi Adapter:
The official description of TP-Link AC1300 Wireless Dual Band USB WiFi Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Higher Gain, Superior Coverage, Faster Streaming
AC1300 High Gain Wireless
MU-MIMO USB Adapter
Archer T4U

Dual Band Wi-Fi for Faster Connections

Wireless AC technology means Archer T4U delivers connections that are up to 3x faster than with the previous Wireless N standard. High-speed Wi-Fi (up to 867Mbps over the 5GHz band and 400Mbps over the 2.4GHz band) means Archer T4U is able to support all your online activities, from HD video streaming to lag-free online gaming and web surfing.

High Gain Antennas for a Targeted Signal

With two high gain antennas, Archer T4U greatly extends Wi-Fi range and coverage compared to typical wireless adapter. A stable Wi-Fi network across your home makes for an ideal surfing experience.

Boosted Throughput with MU-MIMO

Thanks to MU-MIMO technology, Archer T4U can provide two simultaneous data streams, improving the throughput and efficiency of the entire network when working with a compatible MU-MIMO router.

USB 3.0 for Superior Transfer Speeds

Experience blazing-fast data transfers of up to 4.8Gbps with USB 3.0 — the latest USB connectivity standard. USB 3.0 transfers data up to 10x faster than USB 2.0 and is also backwards compatible with USB 2.0. Combined with 802.11ac Wi-Fi, USB 3.0 makes Archer T4U ideal for HD streaming, online gaming and large file downloads.

Short summary description TP-Link AC1300 Wireless Dual Band USB WiFi Adapter:
This short summary of the TP-Link AC1300 Wireless Dual Band USB WiFi Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link AC1300 Wireless Dual Band USB WiFi Adapter, Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 867 Mbit/s, Black

Long summary description TP-Link AC1300 Wireless Dual Band USB WiFi Adapter:
This is an auto-generated long summary of TP-Link AC1300 Wireless Dual Band USB WiFi Adapter based on the first three specs of the first five spec groups.

TP-Link AC1300 Wireless Dual Band USB WiFi Adapter. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
USB version
3.2 Gen 1 (3.1 Gen 1)
Network
Maximum data transfer rate *
867 Mbit/s
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Frequency range
2.4 - 5 GHz
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
11, 54, 300, 400, 867 Mbit/s
Modulation
16-QAM, 64-QAM, 256-QAM, CCK, DBPSK, DQPSK
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK
Bandwidth (first)
2.4 GHz
Bandwidth (second)
5 GHz
Design
Component for *
PC/Laptop
Product colour
Black
Internal *
No
Antenna
Yes
Antenna design
External
Antenna direction type
Omni-directional
WPS push button
Yes
LED indicators
Power
Certification
CE, FCC
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows XP
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
92.4 mm
Depth
30.4 mm
Height
13.9 mm
Packaging data
Drivers included
Yes
Package width
207 mm
Package depth
148 mm
Package height
42 mm
Packaging content
Quick installation guide
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Other features
Antennas quantity
2
Transmit power range
20 - 20 dBmW
Source Testseek summary Average rating
Reviews
Updated:
2020-08-18 12:50:54
Uk has collected 20 expert reviews for TP-Link AC1300 Wireless Dual Band USB WiFi Adapter and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
uk.hardware.info
Updated:
2020-08-18 12:50:54
Although 802.11ac routers are commonplace these days, many laptops and desktops still do not come equipped with a wireless adapter that is compatible with this fast standard. If you want to connect wirelessly at...
0%
impulsegamer.com
Updated:
2020-08-18 12:50:54
To compliment your high speed wireless modem router, TP-LINK have launched the Archer T4U, a wireless Dual Band USB adapter that supports both 5 and 2.4Ghz bands plus high speed USB 3.0 connectivity for additional performance. Best of all, the installatio...
Bottom line For just under $50, we could happily recommend the TP-LINK Archer T4U Wireless Dual Band USB Adaptor to any computer user who wishes to maximise their wireless setup...
92%
moviesgamesandtech.com
Updated:
2020-08-18 12:50:54
First off this is the review of the TP-Link Archer T4U Wireless Dual Band USB 3.0 Adapter that uses 802.11ac for even faster wireless internet and for a longer distance.This box many be small but does it pack a bigger punch lets find out.Contents of the b...
0%
Brand Image Product code Product Stock Price from
TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s
(show image)
TL-WN781N 150Mbps Wireless N PCI Express Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Belgium 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Lithuania 1 distributor(s)