DELL logo

DELL XPS 15 9570 Intel® Core™ i9 i9-8950HK Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83550
Info modified on:
14 Mar 2024, 19:56:48
Bullet Points DELL XPS 15 9570 Intel® Core™ i9 i9-8950HK Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
  • - Windows 10 Pro 64-bit
  • - Intel Core i9-8950HK (12MB Cache, 2.90GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080, NVIDIA GeForce GTX 1050 Ti (4GB)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Warranty:
1 Year Coll&Rtn
Long product name DELL XPS 15 9570 Intel® Core™ i9 i9-8950HK Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Intel Core i9-8950HK (12MB Cache, 2.90GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics 630, NVIDIA GeForce GTX 1050 Ti (4GB), WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit

DELL XPS 15 9570 Intel® Core™ i9 i9-8950HK Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Meet the smallest 15.6-inch performance laptop on the planet.
InfinityEdge display: The virtually borderless display maximizes screen space by accommodating a 15.6-inch display inside a laptop closer to the size of a 14-inch, thanks to a bezel measuring just 5.7mm.

One-of-a-kind design: Measuring in at a slim 11-17mm and starting at just 4 pounds (1.8 kg) with a solid state drive, the XPS 15 is one of the world’s lightest 15-inch performance-class laptops.

A stunning view, wherever you go.
Dazzling detail: With the UltraSharp 4K Ultra HD display (3840 x 2160), you can see each detail of every pixel without needing to zoom in. And with 6 million more pixels than Full HD and 3 million more than the MacBook Pro, you can edit images with pinpoint accuracy without worrying about blurriness or jagged lines.

Industry-leading color: With 100% Adobe RGB color, the XPS 15 covers a wider color gamut and produces shades of color outside conventional panels so you can see more of what you see in real life. And with over 16 million colors, images appear smoother and color gradients are amazingly lifelike with more depth and dimension. Included is Dell PremierColor software, which automatically remaps content not already in Adobe RGB format for onscreen colors that appear amazingly accurate and true to life.

Beautiful from any angle: The anti-reflective screen combined with superior 400-nit brightness frees you to enjoy your entertainment outdoors. Plus, the IPS panel provides a wider viewing angle, so you can share your screen without missing a thing.

Touch friendly: Tap, swipe and pinch your way around the screen. The optional touch display lets you interact naturally with your technology.

Powerhouse performance.
Super-speed processors: The most powerful XPS laptop we’ve ever built includes the latest 6 core 8th Gen Intel® Core™ processors and an optional NVIDIA® GeForce™ GTX 1050Ti with Max-Q Design graphics card (4GB GDDR5 video memory), so you can blaze through your most intensive tasks.​

The new XPS has up to 10% more performance and up to 66% more graphics performance than the MacBook Pro 15.​

Ultimate Mobile Performance: The first Intel® Core™ i9 mobile processor with up to 6 cores and 12 threads, delivers more single and multi-threaded performance than 7th Gen—with the ability to overclock. Intel’s most-powerful mobile platform for creators enables faster 4K video editing with Adobe Premier Pro.

Maximum memory and storage: Supports up to 32GB of memory with a bandwidth of 2666MHz, 1.2 times the speed of 2133MHz options. Faster memory means you get to the content that you need quicker. Expandable storage up to 1TB in your choice of standard hard drive or optional solid state drive (SSDs), available in faster PCIe versions, provide plenty of storage room and high-performance responsiveness to access and run your applications quickly. The XPS 15 boots and resumes in seconds with a solid state drive, so you can do more without waiting.

Killer™ Wireless: The Killer 1535 Wireless-AC adapter provides a strong and reliable Wi-Fi connection and was designed specifically to make your online videos, voice and games play faster and smoother. It automatically detects, classifies and prioritizes network traffic ensuring your most important data takes priority over your other less urgent applications. Killer delivers your critical packets immediately, thus eliminating unnecessary latency and lag.

Leading-edge connectivity:
Thunderbolt™ 3 multi-use port allows you to charge your laptop, connect to multiple devices (including support for up to two 4K displays) and enjoy data transfers up to 40Gbps, which is 8x faster than USB 3.0. Also includes two USB 3.0 ports.

See what you’ve been missing:
A standard backlit keyboard illuminates your keys so you can stay productive in low-light or no-light rooms while typing.

Interact intuitively.
Pinch, zoom and click with confidence: The precision touch pad prevents jumping and floating cursors, while Accidental Activation Prevention puts a stop to unintentional clicks when your palm hits the touch pad.

Windows Hello: Enjoy a password-free sign-in with the fingerprint reader, which is integrated into the power button that gives you the fastest, most secure way to unlock your laptop. Using your finger, it recognizes you apart from all others. It waves you in with a friendly hello and even works on apps and Microsoft Edge websites.

Artfully constructed from premium materials.
Maximum durability: Cut with precision from a single block of aluminum for a sturdy, durable chassis in a beautiful design. The Corning® Gorilla® Glass 4 is twice as damage resistant compared to competitive products.

Cool under pressure: The palm rest is made from carbon fiber. It's strong and thin like aluminum, but lighter and cooler to the touch.

More environmentally responsible than ever.
Power-efficient: XPS 15 is ENERGY STAR® qualified.

Smarter materials: Free of materials like cadmium, mercury and some phthalates, it’s also EPEAT® Gold registered and BFR/PVC-free.

Saving our seas: Recognized by CES with a "2018 Best of Innovation Award," our black packaging trays are a step beyond recycled. Twenty-five percent of the material consists of ocean plastics collected from coastal areas, while the remaining 75% is made up of other recycled plastics.

Recycle-friendly: Over 90% of the laptop (by weight) can be easily recycled or reused.

Unite your devices with Dell Mobile Connect
Seamless PC/smartphone integration: Access multiple devices without dividing your attention—Dell Mobile Connect pairs your iOS or Android smartphone with your laptop.

Limit disruptions: With Dell Mobile Connect, you get the option to channel notifications from phone calls, SMS, IMs and other apps right to your laptop. Keep your focus on a single screen and respond only when it’s convenient for you.

Maintain your privacy: Your phone connects to your PC via Dell Mobile Connect’s point-to-point, secure connection so your data is never exposed via unsecure internet connections.

Short summary description DELL XPS 15 9570 Intel® Core™ i9 i9-8950HK Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

DELL XPS 15 9570, Intel® Core™ i9, 2.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL XPS 15 9570 Intel® Core™ i9 i9-8950HK Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

DELL XPS 15 9570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-8950HK, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer DELL XPS 15 9570 Intel® Core™ i9 i9-8950HK Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Silver 9714Y:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.