DELL logo

DELL Inspiron 7386 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78838
Info modified on:
11 Jul 2023, 20:35:38
Bullet Points DELL Inspiron 7386 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver:
  • - Design you desire
  • - Flex your productivity modes
  • - More than a pretty interface
  • - Capture it all
  • - Unite your devices with Dell Mobile Connect
Warranty:
1 Year CAR
Long product name DELL Inspiron 7386 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver:

13.3" FHD (1920x1080) Touch, Intel Core i5-8265U (6M Cache, 1.6GHz), 8GB DDR4 2400MHz, 256GB SSD, Intel UHD Graphics 620, WLAN 802.11ac, Bluetooth 5.0, Windows 10 Pro 64-bit

DELL Inspiron 7386 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver:

Beautiful from every angle
13.3-inch 2-in-1 elegantly designed with Dell Cinema, a narrow border and endless features so you’re ready for anything.

Operating System
With Windows 10 Home – get the best combination of Windows features you know and new improvements you’ll love.

CinemaColor
Visuals appear every bit as vibrant as the world around you. Engineered with best-in-class panel technology, combined with advanced hardware and software to power content with a superior dynamic range – delivering the deepest blacks, the most dazzling brights and more vivid detail across the entire color spectrum.

CinemaStream
Killer Wireless channels maximum bandwidth to your videos or music for a seamless, stutter-free experience.

CinemaSound
Waves MaxxAudio® Pro boosts volume and clarifies every tone, so you experience studio-quality sound.

Design you desire
Narrow border: The elegant 3-sided narrow border design gives you added screen space in a smaller design, while the Full HD IPS touch display lets you view your screen from a wide range of angles.

Smart thermals: Thermal slots are precisely integrated into the hinges to utilize free space for air flow. The rubber feet are also intentionally positioned to prevent reverse circulation under the system, improving performance.

Perfecting metals: Tightly stamped edges on the cover and palm rest are crisp yet gentle on the hands, while contrasting surface finishes of anodized, hairline and diamond cuts harmonize throughout the interior and exterior.

Flex your productivity modes
Four modes: With an innovative design, the versatile and lightweight Inspiron 13 7000 2-in-1 allows you to switch easily between four different modes. Tent mode is perfect for using recipes in real time, stand mode for movies on the airplane, laptop mode for typing your novel or emailing work, and tablet mode makes reading while you’re reclined easier than ever.

Easy connection: The multifunctional USB Type-C™ port allows you to plug into a variety of configurations with one, easy connection. Plug in multiple monitors, keyboards, printers and mice into a compatible dock for an easy home office setup, or unplug in a heartbeat to take your 2-in-1 on the go.

All the little extras: Take advantage of Cortana for hands-free everyday commands and Windows Hello with fingerprint login to get started with just a single touch.

Intuitive pen use: Draw and write naturally with the optional Dell Premium Active Pen, designed to sketch, take notes, or write seamlessly and comfortably.

More than a pretty interface
More memory: 8 GB DDR4 memory means larger bandwidth and faster load times. Additionally, switching between applications is a breeze, even while running multiple programs simultaneously.

Processor power: With 8th Gen Intel® Quad Core™ processors, you have ample power for all your entertainment, projects and more.

Solid-state drive: 256 GB solid-state drive (SSD) means much faster response time, quieter performance and improved shock resistance compared to conventional hard drives and more speed than regular SATA SSDs.

Capture it all
4-element lens: The new miniaturized webcam has a 4-element lens that uses more elements than typical webcams to deliver sharp video in all areas of the frame. Learn more

Active alignment: The lens is assembled with extremely precise machinery to ensure that all points of the image are in focus.

Temporal noise reduction: Using advanced noise reduction, video quality is significantly improved, especially in dim lighting conditions.

Miniaturization: The webcam combines the best of both worlds with a camera that stays at the top center of the display, with a narrow border, while still improving the overall image quality.

Unite your devices with Dell Mobile Connect.
Seamless PC/smartphone integration: Access multiple devices without dividing your attention—Dell Mobile Connect pairs your iOS or Android smartphone with your laptop.

Limit disruptions: With Dell Mobile Connect, you get the option to channel
notifications from phone calls, SMS, IMs and other apps right to your laptop. Keep your focus on a single screen and respond only when it’s convenient for you.

Maintain your privacy: Your phone connects to your PC via Dell Mobile Connect’s point-to-point, secure connection so your data is never exposed via unsecure internet connections.

Design inspired by you
Every Inspiron is mindfully designed to ensure reliable performance over years of regular use. We’ve rigorously tested our systems to enhance your experience.

Heat and cold
Even after exposure to temperatures from as low as -40°C/°F to up to 65°C/149°F, Inspiron keeps performing.

Keys and hinges
Our power buttons are tested for 40,000 presses and our keyboard keys for 5 million clicks without failure. Open, closed, or twisted—Inspiron’s base and lid have been tested tens of thousands of times.

Internals
We test internal connectors on components from USB to AC to batteries dozens of times to ensure lasting performance and easy replacement.

Short summary description DELL Inspiron 7386 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver:

DELL Inspiron 7386, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Inspiron 7386 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver:

DELL Inspiron 7386. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Platinum, Silver

Specs
Recommended products
Loading...
Disclaimer DELL Inspiron 7386 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver XTHN6:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.