StarTech.com logo

StarTech.com Thunderbolt 3 Dock - Dual Monitor 4K 60Hz TB3 Laptop Docking Station with DisplayPort - PCIe M.2 NVMe SSD Enclosure - 85W Power Delivery - SD 4.0, 10Gbps USB-C, 2 USB-A Hub

Data-sheet quality:
created/standardized by Icecat
Product views:
170663
Info modified on:
19 Aug 2024, 16:57:37
Bullet Points StarTech.com Thunderbolt 3 Dock - Dual Monitor 4K 60Hz TB3 Laptop Docking Station with DisplayPort - PCIe M.2 NVMe SSD Enclosure - 85W Power Delivery - SD 4.0, 10Gbps USB-C, 2 USB-A Hub:
  • - LOCALIZED HIGH-PERFORMANCE STORAGE: Thunderbolt 3 dock has a PCIe NVMe M.2 SSD bay to store/back up files, SD/SDHC/SDXC 4.0 UHS-II card slot & USB-C 3.1 Gen 2 10Gbps port to connect an external drive
  • - DESIGNED FOR CONTENT CREATORS: The Thunderbolt 3 Dock features dual monitor 4K 60Hz or single 5K 60Hz via DisplayPort & downstream TB3/USB-C port, SD, 1x USB-C & 2x USB-A Hub, Gigabit Ethernet & audio
  • - 85W POWER DELIVERY: Thunderbolt 3 docking station with charging to power & charge workstation laptops like MacBook Pro 13/15/16, HP EliteBook, Lenovo ThinkPad, Dell XPS using macOS and Windows
  • - FLEXIBLE THUNDERBOLT 3 PORT: Thunderbolt 3 docking station’s downstream TB3 port supports 15W & three modes of operation: a second display, daisy chain TB3 peripherals, or connects USB-C accessories
  • - EASY TO USE: Thunderbolt 3 dock w/ auto drivers; incl. TB3 host cable, front facing ports, USB-A & USB-C BC 1.2 Fast Charge, & Audio; supports extended dual display support on MacBook Pro/Air with Intel processor & single display with Apple M1 Chip
  • - CONNECTIVITY TOOLS: Provided with this device, the application improves performance and security, featuring MAC Address Changer, USB Event Monitoring, Windows Layout & Wi-Fi Auto Switch utilities
Warranty:
3 Years
Long product name StarTech.com Thunderbolt 3 Dock - Dual Monitor 4K 60Hz TB3 Laptop Docking Station with DisplayPort - PCIe M.2 NVMe SSD Enclosure - 85W Power Delivery - SD 4.0, 10Gbps USB-C, 2 USB-A Hub:

StarTech.com Thunderbolt 3 Dock - Dual Monitor 4K 60Hz TB3 Laptop Docking Station with DisplayPort - PCIe M.2 NVMe SSD Enclosure - 85W Power Delivery - SD 4.0, 10Gbps USB-C, 2 USB-A Hub (TB3DK2DPM2)

StarTech.com Thunderbolt 3 Dock - Dual Monitor 4K 60Hz TB3 Laptop Docking Station with DisplayPort - PCIe M.2 NVMe SSD Enclosure - 85W Power Delivery - SD 4.0, 10Gbps USB-C, 2 USB-A Hub:

Laptop Docking Station | Mac & Windows® | 3x USB Ports | 10G USB-C | 5K | 85W PD

This compact Thunderbolt™ 3 dock is built for productivity, transforming your Thunderbolt 3 laptop into a dual-4K workstation with up to 40Gbps of throughput. The high- performance dock features a PCIe M.2 SSD slot for enhanced data storage, three USB ports, an SD card reader, a Gigabit Ethernet port, a downstream Thunderbolt 3 port for daisy-chaining, plus 85W Power Delivery.

Create a Dual-4K 60Hz Workstation

Great for Ultra HD tasks, the dual-4K docking station supports 4K resolution on two monitors:

• 1x DisplayPort + 1x Thunderbolt 3 USB-C display (4096 x 2160p @60Hz)

• USB-C to DP cable or USB-C video adapter may be required

• 1x 5K monitor at 60H

Easy Installation & Deployment

Simply connect the TB3 dock to your laptop with included TB3 cable and start working immediately. No time-consuming driver installations are required.

Add Data Storage

The Thunderbolt 3 dock’s built-in PCIe M.2 SSD enclosure supports transfer speeds up to 1500MB/s with the addition of a PCIe M.2 SSD for ultra-fast data access, enhanced storage, and application buffering and caching.

Fast SD Card Access

Transfer photos or videos from your SD cards to your Thunderbolt 3 laptop. The dock’s SD slot supports SD 4.0 and UHS-II with transfer speeds up to 270MB/s.

Connect Your Devices

Connect peripherals with three USB ports - one USB-C port (10G) with up to 3A charging and two USB-A ports (5G) with Fast-Charge and Sync.

The GbE port (with PXE Boot and WoL support) provides reliable wired network access.

85W Power Delivery

Using a single cable, the Thunderbolt 3 dock provides up to 85W of Power Delivery charging.

Enhance Productivity and Device Management with the StarTech.com Connectivity Tools Application

Developed to improve performance and security, StarTech.com Connectivity Tools is the only software suite on the market that works with a wide range of IT connectivity accessories. The software suite includes:



Advanced Windows Layout Utility : To setup and save custom windows layouts.



Mac Address Pass-Through Utility : To improve network security.



USB Event Monitoring Utility : To track and log connected USB devices



Wi-Fi Auto Switch Utility : Enabling users to quickly access faster network speeds via wired LAN.

For more information and to download the StarTech.com Connectivity Tools application, please visit: www.StarTech.com/Connectivity-Tools

The TAA compliant TB3DK2DPM2 is backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com Thunderbolt 3 Dock - Dual Monitor 4K 60Hz TB3 Laptop Docking Station with DisplayPort - PCIe M.2 NVMe SSD Enclosure - 85W Power Delivery - SD 4.0, 10Gbps USB-C, 2 USB-A Hub:

StarTech.com Thunderbolt 3 Dock - Dual Monitor 4K 60Hz TB3 Laptop Docking Station with DisplayPort - PCIe M.2 NVMe SSD Enclosure - 85W Power Delivery - SD 4.0, 10Gbps USB-C, 2 USB-A Hub, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 85 W, 3.5 mm, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Black

Long summary description StarTech.com Thunderbolt 3 Dock - Dual Monitor 4K 60Hz TB3 Laptop Docking Station with DisplayPort - PCIe M.2 NVMe SSD Enclosure - 85W Power Delivery - SD 4.0, 10Gbps USB-C, 2 USB-A Hub:

StarTech.com Thunderbolt 3 Dock - Dual Monitor 4K 60Hz TB3 Laptop Docking Station with DisplayPort - PCIe M.2 NVMe SSD Enclosure - 85W Power Delivery - SD 4.0, 10Gbps USB-C, 2 USB-A Hub. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 85 W. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Black, Compatible memory cards: MMC, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Supported SSD sizes: M.2. AC input voltage: 100 - 240 V, Input current: 0.25 A, Output voltage: 20 V. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina,...

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.