icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
ATEN logo

ATEN KA8280 KVM switch Rack mounting Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36030
Info modified on:
20 Jun 2024, 08:26:27
End of life date:
01 Aug 2021
Bullet Points ATEN KA8280 KVM switch Rack mounting Black:
  • - A standalone Java-free console that replaces PC or NB, enabling users to remotely access and control ATEN’s KVM over IP switches*
  • - Impenetrable security against virus threats and impervious data protection
  • - Single sign-on to consolidate the management of multiple ATEN’s KVM over IP switches
  • - Advanced FPGA graphics processor – with a Full HD resolution of 1920 x 1200
  • - 1 HDMI video output
  • - Panel Array Mode™ – allows administrators to monitor the video output of up to 64 servers on one screen simultaneously
  • - Supports Boundless Switching – allows users to control up to 3 screens between two console stations by using one set of keyboard & mouse
  • - Share screen – shares screen content from one console station to another for real-time collaboration
  • - Supports Telnet / SSH for connecting to and management of console devices
  • - Supports RDP / VNC remote management for physical servers / virtual machines*
  • - Lock screen password – prevents unauthorized users from accessing the console station when unattended
  • - Supports Virtual Media
  • - Supports USB Smartcard
  • - Wall Mountable – standard mounting kit included
  • - Space-saving 0U rack mount design for rear rack mounting
  • - GUI with multi-language interface
  • - Note: The audio function is not supported and it will be available in future firmware updates.
Long product name ATEN KA8280 KVM switch Rack mounting Black:

HDMI KVM over IP Console Station

ATEN KA8280 KVM switch Rack mounting Black:

The KVM over IP Console Station KA8280 is a standalone console that replaces PC or NB, enabling users to remotely access, monitor and control all servers connected to multiple ATEN’s KVM over IP switches* with impenetrable security against virus threats. It also supports various data encryption methods, ensuring impervious data protection. The KVM over IP Console Station can be deployed anywhere instant access is needed and stringent security required, ideal for applications such as studios, offices, data centers, broadcast stations, control rooms, or network operations centers (NOC).

The KA8280 supports USB mouse/keyboard and two USB ports for Virtual Media function, and supports 1 HDMI video output at resolutions up to 1920 x 1200 @ 60 Hz.

In addition, the KVM over IP Console Station provides Panel Array Mode™ function, enabling administrators to monitor the video output of up to 64 servers simultaneously. The feature makes it possible for previewing the content of all the ports at the same time, which is especially suitable for environments such as manufacturing and surveillance that often require monitoring of a much higher number of ports.

The KVM over IP Console Station can be set on a desk, mounted on a wall or at the rear of a rack with its spacesaving 0U rack mount design. It is flexible and easy to install, and provides a GUI with multi-language interface for device management, user profile customization, as well as hassle-free configuration for large deployments.

Short summary description ATEN KA8280 KVM switch Rack mounting Black:

ATEN KA8280, 1920 x 1200 pixels, Ethernet LAN, Full HD+, Rack mounting, 4.66 W, Black

Long summary description ATEN KA8280 KVM switch Rack mounting Black:

ATEN KA8280. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. HD type: Full HD+, Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 60 Hz. Product colour: Black, Housing material: Metal, LED indicators: Power. Power source: DC, Input voltage: 5 V, Power consumption (typical): 4.66 W. Sustainability certificates: RoHS, Compliance certificates: RoHS

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.