location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA8270 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA8270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA8270 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008931 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 08:05:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN KA8270 user manual (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA8270 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A standalone Java-free console that replaces PC or NB, enabling users to remotely access and control ATEN’s KVM over IP switches
  • - Impenetrable security against virus threats and impervious data protection
  • - Single sign-on to consolidate the management of multiple ATEN’s KVM over IP switches
  • - Advanced FPGA graphics processor – with a Full HD resolution of 1920 x 1200
  • - Supports 1 VGA video output
  • - Panel Array Mode™ – allows administrators to monitor the video output of up to 64 servers on one screen simultaneously
  • - Supports Boundless Switching – allows users to control up to 3 screens between two console stations by using one set of keyboard & mouse
  • - Share screen – shares screen content from one console station to another for real-time collaboration
  • - Supports Telnet / SSH for connecting to and management of console devices
  • - Supports RDP / VNC remote management for physical servers / virtual machines*
  • - Lock screen password – prevents unauthorized users from accessing the console station when unattended
  • - Supports Virtual Media
  • - Supports USB Smartcard
  • - Wall Mountable – standard mounting kit included
  • - Space-saving 0U rack mount design for rear rack mounting
  • - GUI with multi-language interface
  • - Note: The audio function is not supported and it will be available in future firmware updates.
Long product name ATEN KA8270 KVM switch Rack mounting Black :
The long product name of ATEN KA8270 KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA KVM over IP Console Station
More>>>
ATEN KA8270 KVM switch Rack mounting Black:
The official description of ATEN KA8270 KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The KVM over IP Console Station KA8270 is a standalone console that replaces PC or NB, enabling users to remotely access, monitor and control all servers connected to multiple ATEN’s KVM over IP switches* with impenetrable security against virus threats. It also supports various data encryption methods, ensuring impervious data protection. The KVM over IP Console Station can be deployed anywhere instant access is needed and stringent security required, ideal for applications such as studios, offices, data centers, broadcast stations, control rooms, or network operations centers (NOC).

The KA8270 supports USB mouse/keyboard and two USB ports for Virtual Media function, and supports 1 VGA video output at resolutions up to 1920 x 1200 @ 60 Hz.

In addition, the KVM over IP Console Station provides Panel Array Mode™ function, enabling administrators to monitor the video output of up to 64 servers simultaneously. The feature makes it possible for previewing the content of all the ports at the same time, which is especially suitable for environments such as manufacturing and surveillance that often require monitoring of a much higher number of ports.

The KVM over IP Console Station can be set on a desk, mounted on a wall or at the rear of a rack with its spacesaving 0U rack mount design. It is flexible and easy to install, and provides a GUI with multi-language interface for device management, user profile customization, as well as hassle-free configuration for large deployments.

Short summary description ATEN KA8270 KVM switch Rack mounting Black:
This short summary of the ATEN KA8270 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA8270, 1920 x 1200 pixels, Ethernet LAN, Full HD+, Rack mounting, 4.66 W, Black

Long summary description ATEN KA8270 KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN KA8270 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN KA8270. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. HD type: Full HD+, Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 60 Hz. Product colour: Black, Housing material: Metal, LED indicators: Power. Power source: DC, Input voltage: 5 V, Power consumption (typical): 4.66 W. Compliance certificates: RoHS

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
VGA (D-Sub) ports quantity
1
USB connector type
USB Type-A
Serial port type
DE-9 (DB-9)
Serial ports quantity
1
Audio connections
Yes
Headphone outputs
1
Number of microphone inputs
1
DC-in jack
Yes
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Performance
HD type *
Full HD+
Maximum resolution *
1920 x 1200 pixels
Video bandwidth
60 Hz
Design
Rack mounting *
Yes
Product colour *
Black
Housing material
Metal
LED indicators
Power
Design
Push button
Yes
Display
Built-in display *
No
Power
Power source
DC
Input voltage
5 V
Power consumption (typical)
4.66 W
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
155.4 mm
Depth
174.2 mm
Height
28.8 mm
Weight
750 g
Packaging content
Cables included
AC
Manual
Yes
AC adapter included
Yes
Brand Image Product code Product Stock Price from
ATEN CN9000 KVM switch Black ATEN CN9000 KVM switch Black
(show image)
CN9000 CN9000 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CN9950 KVM switch Black ATEN CN9950 KVM switch Black
(show image)
CN9950 CN9950 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CN9600 KVM switch Black ATEN CN9600 KVM switch Black
(show image)
CN9600 CN9600 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1116VA KVM switch Rack mounting Black ATEN KN1116VA KVM switch Rack mounting Black
(show image)
KN1116VA KN1116VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1108VA KVM switch Rack mounting Black ATEN KN1108VA KVM switch Rack mounting Black
(show image)
KN1108VA KN1108VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1132V KVM switch Rack mounting Black, Grey ATEN KN1132V KVM switch Rack mounting Black, Grey
(show image)
KN1132V KN1132V 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1000A KVM switch Black ATEN KN1000A KVM switch Black
(show image)
KN1000A KN1000A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CN8000A KVM switch Black ATEN CN8000A KVM switch Black
(show image)
CN8000A CN8000A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4140VA KVM switch Rack mounting Black, Grey ATEN KN4140VA KVM switch Rack mounting Black, Grey
(show image)
KN4140VA KN4140VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4124VA KVM switch Rack mounting Black, Grey ATEN KN4124VA KVM switch Rack mounting Black, Grey
(show image)
KN4124VA KN4124VA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)