Apple logo

Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Gold, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34011
Info modified on:
14 Mar 2024, 19:35:21
Warranty:
One-year limited
Long product name Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Gold, Grey:

Beats Studio3, Bluetooth, 3.5mm, Micro-USB

Short summary description Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Gold, Grey:

Apple Beats Studio3, Wired & Wireless, 260 g, Headset, Gold, Grey

Long summary description Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Gold, Grey:

Apple Beats Studio3. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Weight: 260 g. Product colour: Gold, Grey

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.