Xerox logo

Xerox VersaLink C8000/C9000 Belt Cleaner (160,000 Pages)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103553
Info modified on:
18 Oct 2024, 07:03:15
Bullet Points Xerox VersaLink C8000/C9000 Belt Cleaner (160,000 Pages):
  • - Capacity: 160000 Pages
  • - Compatible with: Xerox® VersaLink® C8000 Color Printer​/​C8000W Color Printer​/​C9000 Color Printer
Long product name Xerox VersaLink C8000/C9000 Belt Cleaner (160,000 Pages):

VersaLink C8000/C9000 Belt Cleaner (160,000 Pages)

Xerox VersaLink C8000/C9000 Belt Cleaner (160,000 Pages):

Xerox maintenance items are designed to keep your Xerox equipment operating efficiently and delivering the best quality.

Short summary description Xerox VersaLink C8000/C9000 Belt Cleaner (160,000 Pages):

Xerox VersaLink C8000/C9000 Belt Cleaner (160,000 Pages), Xerox, LED, 160000 pages, VersaLink C8000 VersaLink C9000, 126 mm, 539 mm

Long summary description Xerox VersaLink C8000/C9000 Belt Cleaner (160,000 Pages):

Xerox VersaLink C8000/C9000 Belt Cleaner (160,000 Pages). Brand compatibility: Xerox, Print technology: LED, Page yield: 160000 pages. Package width: 126 mm, Package depth: 539 mm, Package height: 114 mm. Country of origin: Netherlands

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.