location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HD7447/31 coffee maker Fully-auto Drip coffee maker 1.2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7447/31
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7447/31
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103881193
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 21:23:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Daily Collection HD7447/31 coffee maker Fully-auto Drip coffee maker 1.2 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With glass jug
  • - Lychee pink
Long product name Philips Daily Collection HD7447/31 coffee maker Fully-auto Drip coffee maker 1.2 L :
The long product name of Philips Daily Collection HD7447/31 coffee maker Fully-auto Drip coffee maker 1.2 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Daily Collection, 110 V, 60 Hz, 1000 W, 1.2 L, 0.85 m, 10 min, 1420 g
More>>>
Philips Daily Collection HD7447/31 coffee maker Fully-auto Drip coffee maker 1.2 L:
The official description of Philips Daily Collection HD7447/31 coffee maker Fully-auto Drip coffee maker 1.2 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simply good coffee
With aroma twister for the best taste experience
Enjoy the taste and aroma of freshly brewed coffee with this reliable Philips coffee maker.
Thanks to the aroma twister, enjoy an optimal taste in each cup of coffee.

Designed around you
• 1,2 Liter capacity for 2 - 15 cups

Easy to experience
• Drip stop to pour a cup of coffee whenever you like
• LED power switch lights up when the coffee maker is switched
• Dishwasher-safe parts for easy cleaning
• Water level indication for easy filling

Great taste and aroma
• Aroma twister circulates the coffee for an optimal taste

Short summary description Philips Daily Collection HD7447/31 coffee maker Fully-auto Drip coffee maker 1.2 L:
This short summary of the Philips Daily Collection HD7447/31 coffee maker Fully-auto Drip coffee maker 1.2 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HD7447/31, Drip coffee maker, 1.2 L, Ground coffee, Pink

Long summary description Philips Daily Collection HD7447/31 coffee maker Fully-auto Drip coffee maker 1.2 L:
This is an auto-generated long summary of Philips Daily Collection HD7447/31 coffee maker Fully-auto Drip coffee maker 1.2 L based on the first three specs of the first five spec groups.

Philips Daily Collection HD7447/31. Product type: Drip coffee maker, Coffee maker type: Fully-auto, Water tank capacity: 1.2 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 15 cups. Product colour: Pink

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Jug
Capacity in cups *
15 cups
Hot water system *
No
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1.2 L
Coffee input type *
Ground coffee
Anti-drip function
Yes
Dishwasher-proof parts
Yes
Country of origin
China
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Espresso making *
No
Cappuccino making *
No
Americano making
No
Ristretto making
No
Latte making
No
Latte Macchiato making
No
Mocha making
No
Lungo making
No
Caffe Crema making
No
Hot milk making
No
Tea making
No
Hot chocolate making
No
Cooking functions & programs
Chocolate milk making
No
Orzo making
No
Ergonomics
Housing material
Plastic
Built-in display *
No
Water level indicator
Yes
Product colour *
Pink
Cord length
0.85 m
Illuminated on/off switch
Yes
Detachable filter holder
Yes
Power
AC input voltage
110 V
AC input frequency
60 Hz
Power consumption (max)
1000 W
Weight & dimensions
Width
220 mm
Depth
220 mm
Height
290 mm
Weight
1.42 kg
Packaging data
Quantity per pack
1 pc(s)
Package weight
3.36 g
Other features
Brewing time for full capacity
10 min
Water tank material
Plastic
Cable length
0.85 m