location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Milk Twister CA6500/55 coffee maker part/accessory Brew group

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Milk Twister
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA6500/55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA6500/55 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410758016
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:44:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips Milk Twister CA6500/55 coffee maker part/accessory Brew group :
The long product name of Philips Milk Twister CA6500/55 coffee maker part/accessory Brew group. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Milk frother
More>>>
Philips Milk Twister CA6500/55 coffee maker part/accessory Brew group:
The official description of Philips Milk Twister CA6500/55 coffee maker part/accessory Brew group as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Amazingly velvety foam

Your cup of coffee just got more interesting

The Philips Milk Frother provides the freedom to enjoy a variety of hot and cold coffee recipes at home. Thanks to its innovative frothing whisker, you can enrich delicious coffee and milk drinks with amazingly velvety smooth milk foam.

Short summary description Philips Milk Twister CA6500/55 coffee maker part/accessory Brew group:
This short summary of the Philips Milk Twister CA6500/55 coffee maker part/accessory Brew group data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Milk Twister CA6500/55, Brew group, 0.75 m, China, 130 s, 0.12 L, 500 W

Long summary description Philips Milk Twister CA6500/55 coffee maker part/accessory Brew group:
This is an auto-generated long summary of Philips Milk Twister CA6500/55 coffee maker part/accessory Brew group based on the first three specs of the first five spec groups.

Philips Milk Twister CA6500/55. Product type: Brew group, Cord length: 0.75 m, Country of origin: China. Milk tank capacity: 0.12 L. Power: 500 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Quantity per pack: 1 pc(s). Width: 130 mm, Depth: 130 mm, Height: 200 mm

Features
Product type *
Brew group
Cord length
0.75 m
Country of origin
China
Frothing time
130 s
Input capacity
Milk tank capacity
0.12 L
Power
Power
500 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Packaging content
Quantity per pack *
1 pc(s)
Weight & dimensions
Width
130 mm
Depth
130 mm
Height
200 mm
Weight
600 g
Packaging data
Package width
151 mm
Package depth
151 mm
Package height
217 mm
Brand Image Product code Product Stock Price from
Philips CRP712/01 Spoon for milk frother Philips CRP712/01 Spoon for milk frother
(show image)
CRP712/01 CRP712/01 Spoon for milk frother
Philips CP9933/01 coffee maker part/accessory Philips CP9933/01 coffee maker part/accessory
(show image)
CP9933/01 CP9933/01
Philips CP9934/01 Lid and whisker Philips CP9934/01 Lid and whisker
(show image)
CP9934/01 CP9934/01 Lid and whisker