location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Comfort Manual Breast Pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comfort Manual Breast Pump
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF330/40
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103913443
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jun 2024 03:52:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Feb 2021
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT Comfort Manual Breast Pump
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Relaxing position
  • - Soft massage cushion
  • - Easy on-the-go
  • - Easy to set up, express and clean
Long product name Philips AVENT Comfort Manual Breast Pump :
The long product name of Philips AVENT Comfort Manual Breast Pump. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Avent Manual Breast Pump SCF330/40 Comfort Includes 125 ml (4 oz) Natural bottle
More>>>
Philips AVENT Comfort Manual Breast Pump:
The official description of Philips AVENT Comfort Manual Breast Pump as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More comfort, more milk*
Clinically proven comfort*
When you are comfortable and relaxed, your milk flows more easily. That is why we created our most comfortable breast pump yet: sit comfortably with no need to lean forward and let our soft massage cushion gently stimulate your milk flow.

Short summary description Philips AVENT Comfort Manual Breast Pump:
This short summary of the Philips AVENT Comfort Manual Breast Pump data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT Comfort Manual Breast Pump, 125 ml, Manual, Transparent

Long summary description Philips AVENT Comfort Manual Breast Pump:
This is an auto-generated long summary of Philips AVENT Comfort Manual Breast Pump based on the first three specs of the first five spec groups.

Philips AVENT Comfort Manual Breast Pump. Capacity: 125 ml. Sealing disc for milk storage: 1 pc(s)

Relaxing position thanks to its special design
Relaxing position thanks to its special design

The breast pump has a unique design, so your milk flows directly from your breast into the bottle, even when you are sitting up straight. This means you can sit more comfortably when pumping: no need to lean forward to make sure all your milk ends up in the bottle. Sitting comfortably and being relaxed when pumping helps your milk to flow more easily.

Soft massage cushion gently stimulates milk flow
Soft massage cushion gently stimulates milk flow

Our massage cushion has a soft, velvety texture that gives a warm feel to the skin for comfortable, gentle stimulation of your milk flow. The iconic petal cushion is designed to mimic baby suckling, intended to gently help stimulate let-down.

Compact lightweight design
Compact lightweight design

The breast pump is small and lightweight, which means it is easy to store and transport, making pumping on the go more discreet.

Few separate parts and intuitive design
Few separate parts and intuitive design

Few separate parts and intuitive design. Easily express milk for your baby, anytime.

Technical details
Type *
Manual
Stimulation mode
Yes
Gentle mode
Yes
Country of origin
United Kingdom
Product colour *
Transparent
Diameter
1.95 cm
Bottle material
Polypropylene (PP)
Nipple material
Silicone
Travel cover
1 pc(s)
Fully sterilizable
Yes
Dishwasher-proof parts
Yes
Built-in display
No
Doesn't contain
Bisphenol A (BPA)
Easy to clean
Yes
Technical details
Easy to assemble
Yes
Weight & dimensions
Capacity *
125 ml
Packaging content
Number of breast pumps included
1
Number of bottles included
1
Breast massage cushion included
Yes
Number of breast massage cushion(s)
1
Bottle included
Yes
Sealing disc for milk storage
1 pc(s)
Bottle cap included
Yes
Disclaimer Philips AVENT Comfort Manual Breast Pump:
Disclaimer

- Clinically proven comfort: Tests carried out on 110 mothers showed a significant preference for Philips Avent vs. a leading competitor
- More comfort: 73% of 73 UK breastfeeding mothers agreed that this breast pump was more comfortable than their current pump (main market brands).
- More milk: Independent research has shown that there may be a link between stress levels and milk production. See www.philips.com/Avent
- BPA-free breast pump: Only associated with the bottle and other parts that come into contact with breast milk. Following EU regulation, 10/2011