location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPС slim XH310 PC/workstation barebone 3.5L sized PC Black Intel® H310 LGA 1151 (Socket H4)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPС slim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XH310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XH310 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993001555 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:39:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle XPС slim XH310 PC/workstation barebone 3.5L sized PC Black Intel® H310 LGA 1151 (Socket H4)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel slim PC 8. Generation Sockel 1151v2
  • - 3L-PC supports 24/7 operating and max. 50°C
  • - Dual LAN, Dual COM, Dual Display
  • - expandable up to 5 COM ports with accessory PCM31
Long product name Shuttle XPС slim XH310 PC/workstation barebone 3.5L sized PC Black Intel® H310 LGA 1151 (Socket H4) :
The long product name of Shuttle XPС slim XH310 PC/workstation barebone 3.5L sized PC Black Intel® H310 LGA 1151 (Socket H4). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LGA 1151v2, Intel H310, 2 x SO-DIMM DDR4-2400/2666, 2 x 6.35cm/2.5" HDD/SSD, 2 x Gigabit LAN, 90W
More>>>
Shuttle XPС slim XH310 PC/workstation barebone 3.5L sized PC Black Intel® H310 LGA 1151 (Socket H4):
The official description of Shuttle XPС slim XH310 PC/workstation barebone 3.5L sized PC Black Intel® H310 LGA 1151 (Socket H4) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible 3-litre PC for (almost) any applications
The spec sheet of the XH310 nearly reads just like the one of a large PC but, if you look at the line containing the external dimensions, you will be surprised. Despite its height of just 7.2 cm and width of 20 cm, this model supports Intel Core processors for LGA 1151v2, boasts up to 32 GB of DDR4 memory, 2x Gigabit Ethernet, HDMI 2.0a, DisplayPort, VGA, RS-232, space for two hard drives and an NVMe SSD as well as expansion possibilities for WLAN and more. On request, a total of five serial interfaces can actually be available on the XH310. A new feature of this chassis type is the external remote power-on connection, as known from the 1.3-litre PCs which allows the device to be started remotely. All in all, an impressively flexible Mini-PC solution for all kinds of applications.

Remote Power-on
If because of space constraints the machine cannot be switched on by pressing the front power button, it can be started with a separate remote control. You will find an appropriate four-pin connector on the back panel of the PC (pitch 2.54 mm).

HDMI 2.0
The enhanced version of the popular HDMI standard permits even higher screen resolutions. 4K playback in resolutions of 3.840x2.160 and above promise breathtakingly sharp details. And the audio signal is of course still transmitted via the same cable – creating fewer cables.

Dual network connection
In this model two gigabit network controllers ensure maximum data transmission rates via load balancing and maximum availability via the failover function.

Rapid system and program start-up thanks to NVMe support
SSDs are already very fast compared to hard disks. But what is possible thanks to M.2 modules with PCIe Express technology really takes your breath away. The NVMe modules process several gigabytes per second and thus ensure the system starts up in just a few seconds with noticeably shorter program start-up times.

Always-on Jumper
This machine is provided with a hardware solution to keep it permanently switched on (e.g. after a power outage). If you remove the jumper documented in the manual, the PC then starts as soon as the power supply is restored.

High-resolution DisplayPort
The DisplayPort connector allows for connections with digital high-resolution displays. Depending on processor and display model resolutions of up to 4K/Ultra HD (3840x2160) can be achieved. Besides picture signal, DisplayPort cables can also lead digital sounds signals in excellent quality.

The interface for the fastest of memory media
Internal drives to be used inside this Mini-PC can transfer data at a speed of up to 6 Gbit/s. Hard drives thus run significantly faster and brand-new media technologies such as SSDs can use their full potential. Be sure to look for SATA 6 Gbit/s.

6-channel audio
With the inbuilt sound card you can connect up to six speakers. Get your own personal surround-sound experience at home.

Intelligent cooling
Shuttle's patented Heatpipe Cooling technology with variable speed control automatically ensures maximum system stability and quiet operation in this steel Shuttle Mini-PC. Instead of swirling around the chassis, as is the case with conventional solutions, the warm air is specifically transferred out of the chassis.

Anti-theft protection
The Kensington Lock forms part of the anti-theft system. As with many other Notebooks, this Mini-PC can also be safely locked, ensuring long-term enjoyment from your Shuttle product.

The fastest connection to external peripheral devices available to date
The USB 3.0 connectors of this model allow for data transfer of up to 5 Gbit/s (625 MB/s). This enables external devices such as USB hard disks to be connected and run at nearly the same speed as their internal siblings. USB 3.0 is downward compatible so that also devices of previous USB generations can be hooked up.

Fan-less external power supply
A highly effective external power supply provides the Shuttle Mini-PC with its energy. And since it works without a fan, it is completely noise-free.

Intelligent fan control
The Smart Fan system promises low operating noise with its large, slowly rotating fans, which generate a very large airflow and have automatic variable speed control.

Pre-assembled cabling saves time
The most important power and data cables are already routed and just have to inserted into the relevant components. This saves valuable time when setting up the system.

Intel chipset inside
Play it safe with the reliable chipsets from the world's largest chip manufacturer. Intel chipsets have proven themselves over many years, have been presented with awards by the trade press and offer the best possible degree of compatibility.

Just 2.5" HDDs
An extremely compact PC housing offers less space for drives, that's why this Mini-PC uses slimline 2.5-inch hard disks. The advantage of this is that there's less noise, less heat generated and reduced power consumption. However small hard disks in a small housing does not have to mean less memory. Modern 2.5" HDDs are every bit as good as their 3.5" brothers.

You can rely on SSD
This is where an energy-saving "Solid State Drive" should be used. This drive technology guarantees extremely short access times, the highest data transmission rates and considerably lower energy consumption compared to conventional hard disks. SSDs have no mechanical components at all, are therefore subject to less wear and tear and consequently benefit from a longer service life.

For a longer life and more system stability
All the components of the highly integrated mainboard of this PC are fitted with modern solid capacitors, which offer six times the lifespan of normal capacitors.

Short summary description Shuttle XPС slim XH310 PC/workstation barebone 3.5L sized PC Black Intel® H310 LGA 1151 (Socket H4):
This short summary of the Shuttle XPС slim XH310 PC/workstation barebone 3.5L sized PC Black Intel® H310 LGA 1151 (Socket H4) data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPС slim XH310, 3.5L sized PC, PC barebone, Intel® H310, LGA 1151 (Socket H4), DDR4-SDRAM, 90 W

Long summary description Shuttle XPС slim XH310 PC/workstation barebone 3.5L sized PC Black Intel® H310 LGA 1151 (Socket H4):
This is an auto-generated long summary of Shuttle XPС slim XH310 PC/workstation barebone 3.5L sized PC Black Intel® H310 LGA 1151 (Socket H4) based on the first three specs of the first five spec groups.

Shuttle XPС slim XH310. Chassis type: 3.5L sized PC, Product type: PC barebone. Motherboard chipset: Intel® H310, Processor socket: LGA 1151 (Socket H4). Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 90 W

Processor
Built-in processor *
No
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
32 GB
Supported memory clock speeds
2400, 2666 MHz
Supported memory types
DDR4-SDRAM
Memory channels
Dual-channel
Memory voltage
1.2 V
Non-ECC
Yes
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5, M.2
Number of storage drives supported
3
Graphics
On-board graphics card *
No
Graphics card family
Intel
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
HDMI version
2.0a
VGA (D-Sub) ports quantity *
1
DisplayPorts quantity
1
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
2
Serial ports quantity
2
DC-in jack
Yes
Expansion slots
Number of M.2 (M) slots
1
Design
Chassis type *
3.5L sized PC
Product colour *
Black
Cooling type *
Active
LED indicators
HDD, Power
Cable lock slot
Yes
Design
Cable lock slot type
Kensington
Product type *
PC barebone
Market positioning
Business
Safety
ETL, CB, BSM
Performance
Motherboard form factor
mini ITX
Motherboard chipset
Intel® H310
Processor socket
LGA 1151 (Socket H4)
Number of processors supported
1
Compatible processor series
Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®
Audio output channels
5.1 channels
Audio chip
Realtek ALC662
Certificates
Certification
FCC, CE, BSMI, C-Tick
Software
Windows operating systems supported
Windows 10
Linux operating systems supported
Yes
Operating system installed
No
Sustainability
Sustainability certificates
ENERGY STAR
Power
Power supply type *
External AC adapter
Power supply
90 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
AC adapter output voltage
19 V
AC adapter output current
4.74 A
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
238 mm
Depth
200 mm
Height
72.5 mm
Weight
2.2 kg
Package weight
3.5 kg
Packaging content
Power cord included
Yes
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 08:20:51
Uk has collected 1 expert review for Shuttle XPС slim XH310 PC/workstation barebone 3.5L sized PC Black Intel® H310 LGA 1151 (Socket H4) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
madshrimps.be
Updated:
2019-12-03 08:20:51
At first we would like to thank Shuttle Europe for offering a sample of their latest XPC Slim Barebone XH310 for testing and reviewing."Shuttle Inc, founded in Taiwan in 1983, is specialised in development and production of innovative mini PCs...
Bottom line The 3-litre, XH310 slim barebone from Shuttle is very flexible in terms of configuration and supports the latest Coffee Lake Intel processors. We can install up to 32GB of system memory, CPUs up to 65W TDP (95W SKUs can be installed as well, but the chips...
0%
Country Distributor
Deutschland 1 distributor(s)