location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Legic Secure USB Reader USB access control reader Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legic Secure USB Reader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4QL32A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545915939 show
Category:
Devices which can read access cards, found at the entrance to buildings etc.
Access Control Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 03:33:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Legic Secure USB Reader USB access control reader Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports reader communication protocol: HP MFP24; compatible with HP printers and MFPs
  • - Includes technology used in contactless smart cards worldwide (operating at the 13.56 MHz standard)
  • - Delivers tamper-proof data transmission, faster card reading, and hardened copy protection compared to 125 kHz
  • - frequency systems
  • - Supports Advant and Prime unique identifier (UID) and Advant and Prime secure memory
  • - Reads the UID on 13.56 MHz cards that are compliant with ISO standards 15693 and 14443
  • - Reads data from secure segments
  • - Offers configurable secure segment settings to meet customer data security requirements, using the HP Card Reader
  • - Configuration Utility
  • - Secures data exchange for each segment
  • - Launches the reader securely with a LEGIC SAM63 card
  • - Supports user-defined encryption keys
Long product name HP Legic Secure USB Reader USB access control reader Black :
The long product name of HP Legic Secure USB Reader USB access control reader Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, 13.56 MHz, LED indicator, 70 mA typical, 100 mA maximum, Windows XP/7/8.1/10; Linux, Black
More>>>
HP Legic Secure USB Reader USB access control reader Black:
The official description of HP Legic Secure USB Reader USB access control reader Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Industry-leading secure print management

Documents should only be accessible to those who are authorised to print and distribute them. Nowhere is security more important than the physical locations of printers shared by large groups of people.
HP leads the industry with self-healing embedded security features1 that help customers secure their devices and documents at the network and data level. With our HP LEGIC Card Reader, we further
enable industry-leading secure print management.

As part of a complete security solution, HP LEGIC readers provide secure authentication, uthorisation, and accounting for every user and print job. HP printers and MFPs can be more secure,
inside and out.

Powerful authentication, easy integration

This card reader is a flush-mount, ultra-slim form factor designed for the HP Hardware
Integration Pocket (HIP). It provides the assurance of highly reliable access to HP devices.

Short summary description HP Legic Secure USB Reader USB access control reader Black:
This short summary of the HP Legic Secure USB Reader USB access control reader Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Legic Secure USB Reader, USB access control reader, Access chip/card reader

Long summary description HP Legic Secure USB Reader USB access control reader Black:
This is an auto-generated long summary of HP Legic Secure USB Reader USB access control reader Black based on the first three specs of the first five spec groups.

HP Legic Secure USB Reader. Power consumption: 70 mA. Width: 766 mm, Depth: 117 mm, Height: 512 mm

Technical details
Type *
USB access control reader
Authentication type *
Access chip/card
LED indicators
Status
Fingerprint reader *
No
Access code reader *
No
Access chip/card reader *
Yes
RFID frequency
13.56 MHz
Product colour
Black
Maximum cable length
0.0699 m
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1, Windows XP
Linux operating systems supported
Yes
Technical details
Certification
FCC-United States; CE Mark-Europe; RCM-Australia; IC-Industry Canada; Environmental: RoHS, REACH; For information about other global certifications, please contact HP.
Display
Built-in display *
No
Camera
Front camera *
No
Ports & interfaces
PC connected *
No
Power
Power consumption
70 mA
Weight & dimensions
Width
766 mm
Depth
117 mm
Height
512 mm
Weight
70 g
Operational conditions
Operating temperature (T-T)
-30 - 65 °C
Storage temperature (T-T)
-40 - 85 °C
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)