location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C Essential Power Bank

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Essential Power Bank
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3TB55AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545078122 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 378167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:04:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Feb 2022
Product end of life date
CE Declaration USB-C Notebook Power Bank HSTNH-T701 (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP USB-C Essential Power Bank
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 1 Black
  • - Laptop/netbook
  • - Charging source: Battery
  • - Lithium-Ion (Li-Ion) 11400 mAh 40 Wh
Warranty: One-year limited warranty.
Long product name HP USB-C Essential Power Bank :
The long product name of HP USB-C Essential Power Bank. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Essential Power Bank
More>>>
HP USB-C Essential Power Bank:
The official description of HP USB-C Essential Power Bank as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable power through USB-C™
Charge and power your Windows or macOS® notebook and USB devices from a single USB-C™ connection, even when you can’t plug in, with the HP USB-C Essential Power Bank. Enjoy the functionality of an AC adapter and battery with the expansion of a USB hub in one essential device.

Short summary description HP USB-C Essential Power Bank:
This short summary of the HP USB-C Essential Power Bank data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C Essential Power Bank, 11400 mAh, Lithium-Ion (Li-Ion), Black

Long summary description HP USB-C Essential Power Bank:
This is an auto-generated long summary of HP USB-C Essential Power Bank based on the first three specs of the first five spec groups.

HP USB-C Essential Power Bank. Battery capacity: 11400 mAh, Battery technology: Lithium-Ion (Li-Ion). Product colour: Black

Do more with less

Reduce the cables you carry and keep working without searching for a power outlet. The bank charges your device through its USB-C™ cable and your phone and accessories from its additional USB-A and USB-C™ ports—no extra dongles required.

Pre-charge and go

Charge the bank beforehand from your notebook’s USB-C™ AC adapter and monitor progress on the fuel LED. Then unplug the bank and use as a portable power source you can carry in your carrying case or backpack.

Power when you need it most

Recharge your notebook and devices while you work or while they’re connected to the bank inside your bag; or use the bank as a backup battery.

The story is currently unavailable. Please, contact us.
Design
Number of simultaneously connected devices (max) *
1
Product colour *
Black
Charger compatibility *
Laptop/netbook
Waterproof
No
Design
Compatible products
Elite x2 1011 G1, Pro x2 612 G1, ProBook 450 G5, ProBook 440 G5, ZHAN 66 Pro G1,, ProBook 430 G5,, ProBook 450 G4, ProBook 440 G4, ProBook 430 G4, ProBook 450 G3, ProBook 440 G3, ProBook 430 G3, ProBook 450 G2, ProBook 440 G2, ProBook 430 G2, ProBook 640 G4, ProBook 650 G4, ProBook 650 G4, ProBook 640 G3, ProBook 650 G3, ProBook x360 11 G2 EE, ProBook x360 11 G1 EE, ProBook 11 EE G2, ProBook 11 EE G1, Pro x2 612 G1 with Power Keyboard, Pro x2 612 G1 with Travel Keyboard, ProBook 640 G2, ProBook 650 G2, EliteBook 830 G5, EliteBook 820 G4, EliteBook 840r G4, EliteBook 840 G4, EliteBook 850 G4, Elite x2 1011 G1 with Power Keyboard, Elite x2 1011 G1 with Travel Keyboard, EliteBook 840 G3, EliteBook 840 G2, EliteBook 840 G1, EliteBook 850 G3, EliteBook 850 G2, EliteBook 850 G1, Stream 14 Pro G3 Laptop PC, Stream 14 Pro, Stream 11 Pro G4 EE, Stream 11 Pro G3, Stream 11 Pro G2, Stream 11 Pro, Chromebook x360 11 G1 EE, Chromebook 11 G6 EE, Chromebook 11 G5 EE, Chromebook 11 G4 EE, Chromebook 13 G1, Chromebook 11 G5, Chromebook 11 G4, 215 G1, Spectre Pro x360 G1 Convertible PC, Spectre Pro 13 G1, EliteBook Folio G1, EliteBook 1040 G4, EliteBook 1040 G3, EliteBook Folio 1020 G1, EliteBook Folio 1040 G2, EliteBook Revolve 810 G3 Tablet, EliteBook Folio 1040 G1, EliteBook Revolve 810 G1 Tablet, EliteBook Revolve 810 G2 Tablet, 240 G6, 245 G6, 250 G6, 255 G6, 240 G5, 245 G5, 250 G5, 255 G5
Performance
Charging source *
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
11400 mAh
Battery capacity
40 Wh
Number of charging cycles
500
Charging time
2.5 h
HP segment
Business
Ports & interfaces
Input interface *
USB Type-C
USB ports quantity
1
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
143 mm
Depth
66.2 mm
Height
18.4 mm
Weight
400 g
Cable length
0.35 m
Logistics data
Harmonized System (HS) code
85078000
Country Distributor
France 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)