location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 111 EcoTank Pigment black ink bottle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
111 EcoTank Pigment black ink bottle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T03M140 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946662206
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 12:46:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 111 EcoTank Pigment black ink bottle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black ink type: Dye-based ink
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson 111 EcoTank Pigment black ink bottle :
The long product name of Epson 111 EcoTank Pigment black ink bottle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

111 EcoTank Pigment black ink bottle
More>>>
Short summary description Epson 111 EcoTank Pigment black ink bottle:
This short summary of the Epson 111 EcoTank Pigment black ink bottle data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 111 EcoTank Pigment black ink bottle, Black, Dye-based ink, 1 pc(s)

Long summary description Epson 111 EcoTank Pigment black ink bottle:
This is an auto-generated long summary of Epson 111 EcoTank Pigment black ink bottle based on the first three specs of the first five spec groups.

Epson 111 EcoTank Pigment black ink bottle. Black ink type: Dye-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Dye-based ink
Compatibility *
EcoTank ET-M3180, ET-M3170, ET-M3140, ET-M2140, ET-M1180, ET-M1140, ET-M1120, ET-M1100
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Dye-based ink
Printing colours *
Black
Brand compatibility *
Epson
Country of origin
Philippines
Weight & dimensions
Package width
59 mm
Weight & dimensions
Package depth
155 mm
Package height
59 mm
Package weight
0.204 g
Logistics data
Master (outer) case width
305 mm
Master (outer) case length
478 mm
Master (outer) case height
141 mm
Products per master (outer) case
30 pc(s)
Master (outer) case gross weight
7.1 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 3 distributor(s)
United Kingdom 10 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)