location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NeXtime 3516 wall/table clock Quartz clock Circle Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NeXtime Check ‘NeXtime’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3516
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3516
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NeXtime: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:00
The date of the most recent change of this product data-sheet in Icecat.
NeXtime 3516 user manual (11.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NeXtime 3516 wall/table clock Quartz clock Circle Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Concrete
  • - Color: Grey
  • - Clock type: Wall clock
  • - Size: Ø32cm
  • - Battery Type: 1x AA battery, not included
  • - Movement: Silent movement. So no ticking sound.
Long product name NeXtime 3516 wall/table clock Quartz clock Circle Grey :
The long product name of NeXtime 3516 wall/table clock Quartz clock Circle Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall clock, 32 cm, Concrete / Terrazzo, 'Conrazzo'
More>>>
Short summary description NeXtime 3516 wall/table clock Quartz clock Circle Grey:
This short summary of the NeXtime 3516 wall/table clock Quartz clock Circle Grey data-sheet is auto-generated and uses the product title and the first six key specs.

NeXtime 3516, Wall, Quartz clock, Circle, Grey, Trendy, AA

Long summary description NeXtime 3516 wall/table clock Quartz clock Circle Grey:
This is an auto-generated long summary of NeXtime 3516 wall/table clock Quartz clock Circle Grey based on the first three specs of the first five spec groups.

NeXtime 3516. Placement supported: Wall, Type: Quartz clock, Form factor: Circle. Battery type: AA. Weight: 2.75 kg, Diameter: 32 cm