Tripp Lite logo

Tripp Lite P014-000 Power Cord Adapter, C14 to C5 - 7A, 125V, Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106421
Info modified on:
10 Aug 2024, 11:40:09
Bullet Points Tripp Lite P014-000 Power Cord Adapter, C14 to C5 - 7A, 125V, Black:
  • - Recommended for powering notebook computers and laptops with C6 inlets
  • - Converts a C6 connector into a C14 connector to match an available outlet
Warranty:
Lifetime limited
Long product name Tripp Lite P014-000 Power Cord Adapter, C14 to C5 - 7A, 125V, Black:

Power Cord Adapter, C14 to C5 - 7A, 125V, Black

Tripp Lite P014-000 Power Cord Adapter, C14 to C5 - 7A, 125V, Black:

IEC C14 to IEC C5 Adapter Connects Notebook Computers to an AC Outlet
This UL-listed C14 to C5 power cord adapter converts a C6 plug into a C14 connector and is ideal for a device’s built-in power cord that doesn’t match an available outlet. You can use this adapter to connect a notebook computer, laptop or other device with a three-slot C6 power cord to a surge protector or UPS system with a C13 outlet.

Short summary description Tripp Lite P014-000 Power Cord Adapter, C14 to C5 - 7A, 125V, Black:

Tripp Lite P014-000 Power Cord Adapter, C14 to C5 - 7A, 125V, Black, C14, C6, 100 - 250 V, 10 A, Black, Male/Female

Long summary description Tripp Lite P014-000 Power Cord Adapter, C14 to C5 - 7A, 125V, Black:

Tripp Lite P014-000 Power Cord Adapter, C14 to C5 - 7A, 125V, Black. Plug connector type: C14, Socket connector type: C6, AC input voltage: 100 - 250 V. Width: 101.1 mm, Depth: 12.7 mm, Height: 127 mm. Package width: 101.1 mm, Package depth: 12.7 mm, Package height: 127 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 154.9 mm, Master (outer) case length: 25.4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.