location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T640 server 240 GB Tower Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0PVMN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184209417
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 0PVMN user manual (43.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge T640 server 240 GB Tower Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 4110 2.1 GHz
  • - 16 GB DDR4-SDRAM 1 x 16
  • - 240 GB
  • - Tower 750 W
Warranty: 3 Years PS Next Business Day
Long product name DELL PowerEdge T640 server 240 GB Tower Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W :
The long product name of DELL PowerEdge T640 server 240 GB Tower Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Silver 4110 (11M Cache, 2.1 GHz), 16GB DDR4, 240GB SSD, Matrox G200eW3 16MB, 16 x 2.5", PERC H730P+2GB, iDRAC9 Enterprise, 750W
More>>>
DELL PowerEdge T640 server 240 GB Tower Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W:
The official description of DELL PowerEdge T640 server 240 GB Tower Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accelerate modern workloads with a scalable platform
The PowerEdge T640 is a versatile, powerhouse server ideal for mid-sized offices, remote sites and data centers. The T640 combines powerful performance and massive internal storage capacity in a rack or tower platform. Address a wide range of workloads and future-proof your data center with flexible storage, performance and I/O options.

Great for:
- Server virtualization, desktop virtualization
- Consolidation
- Database, business analytics (BI) and intelligence
- Applications and imaging for medical, finance, education and science
- ERP, CRM, HPC
- Software-defined technologies

Adapt and scale with greater versatility
Meet evolving business needs with the scalable business architecture of the PowerEdge T640. Accelerate demanding workloads and plan for future growth with cost-effective, in-server expansion.

- Deliver fast insights with up to 8 NVMe drives and 2 x 10GbE connections.
- Scale compute resources with Intel® Xeon® Scalable processors that deliver a 27% increase in cores and 50% increase in bandwidth over the previous generation.*
- Address massive data growth with up to 18 x 3.5" or 32 x 2.5" drives and 8 PCIe slots.
- Provide advanced imaging and VDI with up to 4 x 300W GPU accelerators.

Enhance productivity with intelligent automation
Dell OpenManage intelligent automation enables you to spend less time on routine maintenance so you can focus on business-critical priorities.

- Help maximize uptime with proactive diagnostics and automated remediation that increase productivity up to 90%*.
- Leverage existing management consoles with easy integrations for VMware® vSphere®, Microsoft® System Center and Nagios®.
- Improve productivity with agent-free Dell iDRAC9 for automated management.
- Simplify deployment with OpenManage next-generation console and server profiles to configure and prep servers rapidly and scalably.

Protect your business with integrated security
A comprehensive, cyber-resilient architecture with security embedded into every server helps to protect your data.

- Protect server configuration and firmware from malicious changes with new Configuration Lock-down.
- Use system erase of local storage to help ensure data privacy when you repurpose or retire servers.
- Automate updates that check file dependencies and proper update sequence, before deploying them independently from the OS/hypervisor.
- Take control of your firmware consoles with embedded authentication that is designed to allow only properly signed updates to run.

Solutions & services
Dell EMC offers complete end-to-end services
Optimizing the IT lifecycle is vital. We have expert services* for all lifecycle phases that save you time and resources, reduce effort, and improve your IT experience.

ProSupport Enterprise Suite
Gain the freedom to focus on your business transformation with the support expertise and insights Dell EMC is known for across the globe. Choose the right support based on the criticality of specific systems with available automated predictive analysis, collaborative third-party assistance and service account management.

ProDeploy
ProDeploy Enterprise Suite helps you get more out of technology starting on day one. Trust our experts to lead deployments from basic hardware installations through planning, configuration and complex integrations. Our complete suite of deployment services and professional certifications helps you achieve business outcomes today and tomorrow.

Training & Certification
Education Services offers an expansive suite of training services with multiple delivery methods, including instructor-led, self-paced online and virtual instructor-led training. With comprehensive and flexible training programs, we make it easy to ensure your staff has the skills they need to successfully manage and utilize your new technology to its full potential.


Consulting
Consulting services give expert guidance to help you grow, optimize and transform your IT environment at your own pace and budget. We employ a broad range of certified consultants and engineers, backed by program management teams, who can deliver deep technical expertise. We give you the confidence that your project will be done right and on time.

Financing and leasing
Let the wealth of leasing and financing options from Dell Financial Services™ help you find opportunities in your organization regarding capital expenditures, operating expenditures and cash flow.

Short summary description DELL PowerEdge T640 server 240 GB Tower Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W:
This short summary of the DELL PowerEdge T640 server 240 GB Tower Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T640, 2.1 GHz, 4110, 16 GB, DDR4-SDRAM, 240 GB, Tower

Long summary description DELL PowerEdge T640 server 240 GB Tower Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W:
This is an auto-generated long summary of DELL PowerEdge T640 server 240 GB Tower Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W based on the first three specs of the first five spec groups.

DELL PowerEdge T640. Processor family: Intel® Xeon®, Processor frequency: 2.1 GHz, Processor model: 4110. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 240 GB. Ethernet LAN. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Tower

Accelerate modern workloads with a scalable platform
Accelerate modern workloads with a scalable platform

The PowerEdge T640 is a versatile, powerhouse server ideal for mid-sized offices, remote sites and data centers. The T640 combines powerful performance and massive internal storage capacity in a rack or tower platform. Address a wide range of workloads and future-proof your data center with flexible storage, performance and I/O options.

Great for:

Server virtualization, desktop virtualization
Consolidation
Database, business analytics (BI) and intelligence
Applications and imaging for medical, finance, education and science
ERP, CRM, HPC
Software-defined technologies

Adapt and scale with greater versatility
Adapt and scale with greater versatility

Meet evolving business needs with the scalable business architecture of the PowerEdge T640. Accelerate demanding workloads and plan for future growth with cost-effective, in-server expansion.


Deliver fast insights with up to 8 NVMe drives and 2 x 10GbE connections.
Scale compute resources with Intel® Xeon® Scalable processors that deliver a 27% increase in cores and 50% increase in bandwidth over the previous generation.*
Address massive data growth with up to 18 x 3.5" or 32 x 2.5" drives and 8 PCIe slots.
Provide advanced imaging and VDI with up to 4 x 300W GPU accelerators.

Enhance productivity with intelligent automation
Enhance productivity with intelligent automation

Dell OpenManage intelligent automation enables you to spend less time on routine maintenance so you can focus on business-critical priorities.

Help maximize uptime with proactive diagnostics and automated remediation that increase productivity up to 90%*.
Leverage existing management consoles with easy integrations for VMware® vSphere®, Microsoft® System Center and Nagios®.
Improve productivity with agent-free Dell iDRAC9 for automated management.
Simplify deployment with OpenManage next-generation console and server profiles to configure and prep servers rapidly and scalably.

Protect your business with integrated security
Protect your business with integrated security

A comprehensive, cyber-resilient architecture with security embedded into every server helps to protect your data.

Protect server configuration and firmware from malicious changes with new Configuration Lock-down.
Use system erase of local storage to help ensure data privacy when you repurpose or retire servers.
Automate updates that check file dependencies and proper update sequence, before deploying them independently from the OS/hypervisor.
Take control of your firmware consoles with embedded authentication that is designed to allow only properly signed updates to run.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor generation
1st Generation Intel® Xeon® Scalable
Processor model *
4110
Processor frequency *
2.1 GHz
Processor boost frequency
3 GHz
Processor cores
8
Processor cache
11 MB
Memory channels supported by processor
Hepta
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor cache type
L3
Maximum number of SMP processors
2
Compatible processor series
Intel® Xeon®
Processor socket
LGA 3647 (Socket P)
Supported processor sockets
LGA 3647 (Socket P)
Processor lithography
14 nm
Processor threads
16
Processor operating modes
64-bit
Processor codename
Skylake
Tcase
77 °C
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
LPDDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
ECC supported by processor
Yes
Execute Disable Bit
Yes
Maximum number of PCI Express lanes
48
Processor package size
76.0 x 56.5 mm
Supported instruction sets
AVX, AVX 2.0, AVX-512, SSE4.2
Scalability
2S
Embedded options available
Yes
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory slots
24x DIMM
ECC
Yes
Memory layout (slots x size)
1 x 16 GB
Memory data transfer rate
2667 MT/s
Maximum internal memory *
3 TB
Storage
Maximum storage capacity *
122 TB
Total storage capacity *
240 GB
Supported HDD sizes
2.5"
Number of SSDs installed
1
SSD capacity
240 GB
RAID support *
Yes
Supported RAID controllers
PERC H730P+2GB
Hot-Plug support
Yes
Internal drive bays
16
Supported storage drive interfaces
SAS, Serial ATA III
Graphics
On-board graphics card
Yes
On-board graphics card model
Matrox G200eW3
On-board graphics card memory
0.016 GB
Network
Ethernet LAN
Yes
Ethernet interface type
10 Gigabit Ethernet, Fast Ethernet, Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
5
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
PCI Express slots version
3.0
Design
Chassis type *
Tower
Product colour
Black, Grey
Performance
Remote administration
iDRAC9 Enterprise
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Compatible operating systems *
Canonical Ubuntu LTS Citrix XenServer Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESXi
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
123547
Power
Redundant power supply (RPS) support *
Yes
Power supply *
750 W
Number of main power supplies
1
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
304.5 mm
Depth
692.8 mm
Height
471.5 mm
Weight
49.6 kg
Technical details
Number of 2.5" bays
16
Other features
Dell E-Value Code
pet640_ea0002a_q3fy19_fg0005_btp
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL PowerEdge T640 server 240 GB Tower Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W:
Disclaimer

Actual configuration might differ from illustration