location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AquaTouch S3350/06 men's shaver Rotation shaver Trimmer Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AquaTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3350/06
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3350/06
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103857549 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips AquaTouch S3350/06 men's shaver Rotation shaver Trimmer Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver Black, Blue
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable
  • - Lithium-Ion (Li-Ion) Battery Operating time: 45 min Charging time: 8 h
More>>>
Short summary description Philips AquaTouch S3350/06 men's shaver Rotation shaver Trimmer Black, Blue:
This short summary of the Philips AquaTouch S3350/06 men's shaver Rotation shaver Trimmer Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AquaTouch S3350/06, Rotation shaver, Black, Blue, SH30, 2 year(s), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips AquaTouch S3350/06 men's shaver Rotation shaver Trimmer Black, Blue:
This is an auto-generated long summary of Philips AquaTouch S3350/06 men's shaver Rotation shaver Trimmer Black, Blue based on the first three specs of the first five spec groups.

Philips AquaTouch S3350/06. Shaver system: Rotation shaver, Product colour: Black, Blue, Shaving head replacement(s) model: SH30. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Weight: 230 g. Package width: 150 mm, Package depth: 89 mm, Package height: 232 mm. Quantity per pack: 1 pc(s)

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product colour *
Black, Blue
Pop-up trimmer
Yes
Precision trimmer
Yes
Travel lock
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Contour following
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s) model
SH30
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Replace shaving heads indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Power
Battery type
Built-in battery
Operating time
45 min
Charging time
8 h
Power consumption (standby)
0.1 W
AC input voltage
100-240 V
Power consumption (max)
9 W
Cordless
Yes
Weight & dimensions
Weight
230 g
Packaging data
Package width
150 mm
Package depth
89 mm
Package height
232 mm
Package weight
390 g
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Protective caps
Yes
Other features
Runtime
45 min
Handle(s)
Yes
Handle(s) features
Ergonomic
Battery
Rechargeable battery
Yes