location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare HX8481/03 electric flosser Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX8481/03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8481/03
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020081797 show
Category:
Electric devices used to remove food and dental plaque from teeth.
Electric Flossers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare HX8481/03 electric flosser Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 99.9% plaque removal
  • - Helps prevent cavities between
  • - Better gum health
  • - High performance nozzle
  • - Micro-droplet technology
  • - Triple burst customization
  • - Easily start a healthy habit
  • - Cleans in just 60 seconds
  • - Fresh and clean with mouthwash
Long product name Philips Sonicare HX8481/03 electric flosser Black :
The long product name of Philips Sonicare HX8481/03 electric flosser Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A triple burst of better gingival health
More>>>
Philips Sonicare HX8481/03 electric flosser Black:
The official description of Philips Sonicare HX8481/03 electric flosser Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For those who don’t floss consistently, AirFloss Ultra is the easiest way to effectively clean between teeth. AirFloss Ultra can be used with mouthwash or water and is clinically proven as effective as floss for gum health.*.

Short summary description Philips Sonicare HX8481/03 electric flosser Black:
This short summary of the Philips Sonicare HX8481/03 electric flosser Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare HX8481/03, Black, 60 s, Ergonomic, Status, Black, Built-in

Long summary description Philips Sonicare HX8481/03 electric flosser Black:
This is an auto-generated long summary of Philips Sonicare HX8481/03 electric flosser Black based on the first three specs of the first five spec groups.

Philips Sonicare HX8481/03. Product colour: Black, Treatment time: 60 s, Handle(s) features: Ergonomic. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h

Up to 99.9% plaque removal***
Up to 99.9% plaque removal***

AirFloss Pro/Ultra removes up to 99.9% of plaque from treated areas.***

Air and micro-droplet technology
Air and micro-droplet technology

Our clinically-proven results are possible from our unique technology that combines air and mouthwash or water to powerfully yet gently clean between teeth and along the gumline.

An easy way to start a healthy habit
An easy way to start a healthy habit

Interproximal cleaning is very important to overall oral health. AirFloss Pro/Ultra is an easy way to clean deeper between teeth, helping to form a healthy habit.

Clinically proven as effective as floss for gum health**
Clinically proven as effective as floss for gum health**

Philips Sonicare AirFloss Pro/Ultra is clinically proven to improve gum health as much as floss.** Helps improve gum health in as little as two weeks.

High performance nozzle
High performance nozzle

The new AirFloss Pro/Ultra high performance nozzle amplifies the power of our air and micro-droplet technology to be more effective and efficient than ever.

Takes just 60 seconds: Point, Press, Clean!
Takes just 60 seconds: Point, Press, Clean!

With the AirFloss Pro/Ultra, patients can clean their entire mouth in less than 60 seconds a day. Patients simply select their desired burst frequency (single, double or triple) and hold down the activation button for continuous automatic bursts or press and release for manual burst mode.

Helps prevent cavities between teeth
Helps prevent cavities between teeth

By gently bursting away plaque that brushing missed, Philips Sonicare AirFloss Pro/Ultra helps prevent cavities from forming in the spaces between patients' teeth.

Triple burst customization
Triple burst customization

AirFloss Pro/Ultra's powerful spray can be customized to your patient's liking with single, double, or triple bursts for each press of the activation button.

Fresh and clean with mouthwash
Fresh and clean with mouthwash

Patients can use with mouthwash for the ultimate fresh experience and anti-microbial benefits.

Features
Product colour *
Black
Treatment time
60 s
Handle(s) features
Ergonomic
Clinically proven
Yes
LED indicators
Status
Handles quantity
1
Handle colour
Black
Power
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable battery
Yes
Charging time
24 h
Battery life
2 week(s)
Packaging content
Storage case
Yes