location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic NUNZIO Wireless Bluetooth Speaker, pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NUNZIO Wireless Bluetooth Speaker, pink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
120837907 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867207086
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conceptronic 120837907 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic NUNZIO Wireless Bluetooth Speaker, pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth 4.2 wireless connectivity
  • - 300mAh rechargeable battery built-in. Sustains 3hr average operation
  • - Built-in microphone for hands-free voice calls
  • - LED light on tail
Long product name Conceptronic NUNZIO Wireless Bluetooth Speaker, pink :
The long product name of Conceptronic NUNZIO Wireless Bluetooth Speaker, pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 W, 400 mV, 150 Hz - 20 kHz, 1% THD, 5 VDC, Bluetooth 4.2, 85 dB, Pink
More>>>
Conceptronic NUNZIO Wireless Bluetooth Speaker, pink:
The official description of Conceptronic NUNZIO Wireless Bluetooth Speaker, pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Conceptronic NUNZIO is a Bluetooth multimedia speaker which connects to any Bluetooth phone, iPad, tablet, or laptop.
The NUNZIO speaker is compact in size so that it easily fits in a bag without wasting any space, or use it to dress up a desk as a decoration. Simply enjoy music and life with this cute little friend! It is absolutely the perfect daily companion.

Short summary description Conceptronic NUNZIO Wireless Bluetooth Speaker, pink:
This short summary of the Conceptronic NUNZIO Wireless Bluetooth Speaker, pink data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic NUNZIO Wireless Bluetooth Speaker, pink, 3 W, 150 - 20000 Hz, 85 dB, 1%, 400 mV, Wireless

Long summary description Conceptronic NUNZIO Wireless Bluetooth Speaker, pink:
This is an auto-generated long summary of Conceptronic NUNZIO Wireless Bluetooth Speaker, pink based on the first three specs of the first five spec groups.

Conceptronic NUNZIO Wireless Bluetooth Speaker, pink. RMS rated power: 3 W, Frequency range: 150 - 20000 Hz, Signal-to-Noise Ratio (SNR): 85 dB. Connectivity technology: Wireless, USB connector type: Micro-USB. Product colour: Pink. Recommended usage: Universal. Battery type: Built-in battery, Power source type: Battery, Battery capacity: 300 mAh

Loudspeakers
Number of speakers *
1
Number of drivers
1
Audio
RMS rated power *
3 W
Frequency range
150 - 20000 Hz
Signal-to-Noise Ratio (SNR)
85 dB
Total Harmonic Distortion (THD)
1%
Input sensitivity
400 mV
Ports & interfaces
Connectivity technology *
Wireless
Wi-Fi *
No
Bluetooth *
Yes
Bluetooth version
4.2
USB connectivity
Yes
USB connector type
Micro-USB
USB 2.0 ports quantity
1
Design
Product colour *
Pink
On/off switch
Yes
LED indicators
Yes
Performance
Recommended usage *
Universal
Built-in microphone *
Yes
Hands-free mode
Yes
Power
Power source type
Battery
Power
Battery type *
Built-in battery
Battery capacity
300 mAh
Battery life (max)
3 h
DC input voltage
5 V
Weight & dimensions
Width
51 mm
Depth
55 mm
Height
63.5 mm
Weight *
67 g
Packaging data
Package width
60 mm
Package depth
65 mm
Package height
110 mm
Package weight
110 g
Package type
Box
Packaging content
Cables included
USB
Quick installation guide
Yes
Logistics data
Master (outer) case width
320 mm
Master (outer) case length
410 mm
Master (outer) case height
460 mm
Master (outer) case gross weight
12 kg
Products per master (outer) case
100 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Conceptronic TARIQ Wireless Bluetooth Speaker, gold Conceptronic TARIQ Wireless Bluetooth Speaker, gold
(show image)
120836507 TARIQ Wireless Bluetooth Speaker, gold 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic TARIQ Wireless Bluetooth Speaker, white Conceptronic TARIQ Wireless Bluetooth Speaker, white
(show image)
120836807 TARIQ Wireless Bluetooth Speaker, white 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic NUNZIO Wireless Bluetooth Speaker, grey Conceptronic NUNZIO Wireless Bluetooth Speaker, grey
(show image)
120837707 NUNZIO Wireless Bluetooth Speaker, grey 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic NUNZIO Wireless Bluetooth Speaker, blue Conceptronic NUNZIO Wireless Bluetooth Speaker, blue
(show image)
120837607 NUNZIO Wireless Bluetooth Speaker, blue 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic NUNZIO Wireless Bluetooth Speaker, green Conceptronic NUNZIO Wireless Bluetooth Speaker, green
(show image)
120837807 NUNZIO Wireless Bluetooth Speaker, green 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic TARIQ Wireless Bluetooth Speaker, silver Conceptronic TARIQ Wireless Bluetooth Speaker, silver
(show image)
120836707 TARIQ Wireless Bluetooth Speaker, silver 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic TARIQ Wireless Bluetooth Speaker, green Conceptronic TARIQ Wireless Bluetooth Speaker, green
(show image)
120836407 TARIQ Wireless Bluetooth Speaker, green 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic TARIQ Wireless Bluetooth Speaker, red Conceptronic TARIQ Wireless Bluetooth Speaker, red
(show image)
120836607 TARIQ Wireless Bluetooth Speaker, red 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic DANTO Wireless Bluetooth Speaker, silver Conceptronic DANTO Wireless Bluetooth Speaker, silver
(show image)
120837407 DANTO Wireless Bluetooth Speaker, silver 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic DANTO Wireless Bluetooth Speaker, gold Conceptronic DANTO Wireless Bluetooth Speaker, gold
(show image)
120837207 DANTO Wireless Bluetooth Speaker, gold 0.00
(excl. VAT)
0 (incl. VAT)