location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic DANTO Wireless Bluetooth Speaker, gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DANTO Wireless Bluetooth Speaker, gold
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
120837207 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867207024
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:51
The date of the most recent change of this product data-sheet in Icecat.
Conceptronic 120837207 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic DANTO Wireless Bluetooth Speaker, gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth 4.2 wireless connectivity
  • - TWS function for true stereo effect
  • - 8 Christmas songs built in
  • - 400mAh rechargeable battery built-in. Sustains 3hr average operation
Long product name Conceptronic DANTO Wireless Bluetooth Speaker, gold :
The long product name of Conceptronic DANTO Wireless Bluetooth Speaker, gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3W RMS, 100 - 20000 Hz, Micro USB, 400 mAh, Bluetooth 4.2, 137 g
More>>>
Conceptronic DANTO Wireless Bluetooth Speaker, gold:
The official description of Conceptronic DANTO Wireless Bluetooth Speaker, gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Conceptronic DANTO is a Bluetooth multimedia speaker which connects to any Bluetooth phone, iPad, tablet, or laptop.
Bring your Christmas tree to life by decorating it with DANTO. Decorate your Christmas tree with the DANTO speaker, which comes programmed with eight Christmas songs and can stream music from your device.
The TWS function enables DANTO to connect two TWS speakers together to form a wireless left and right channel system that will deliver a true stereo sound effect.
Great decoration for Christmas!

Short summary description Conceptronic DANTO Wireless Bluetooth Speaker, gold:
This short summary of the Conceptronic DANTO Wireless Bluetooth Speaker, gold data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic DANTO Wireless Bluetooth Speaker, gold, 1.0 channels, 3 W, 100 - 20000 Hz, 90 dB, 0.6%, Wireless

Long summary description Conceptronic DANTO Wireless Bluetooth Speaker, gold:
This is an auto-generated long summary of Conceptronic DANTO Wireless Bluetooth Speaker, gold based on the first three specs of the first five spec groups.

Conceptronic DANTO Wireless Bluetooth Speaker, gold. Audio output channels: 1.0 channels. RMS rated power: 3 W, Frequency range: 100 - 20000 Hz, Signal-to-Noise Ratio (SNR): 90 dB. Connectivity technology: Wireless, USB connector type: Micro-USB B. Product type: Mono portable speaker, Product colour: Gold, Product design: Spheric. Recommended usage: Mobile phone / Smartphone

Loudspeakers
Audio output channels
1.0 channels
Number of speakers *
1
Audio
RMS rated power *
3 W
Frequency range
100 - 20000 Hz
Signal-to-Noise Ratio (SNR)
90 dB
Total Harmonic Distortion (THD)
0.6%
Ports & interfaces
Connectivity technology *
Wireless
Wi-Fi *
No
Bluetooth *
Yes
Bluetooth version
4.2
USB connectivity
Yes
USB connector type
Micro-USB B
Design
Product type *
Mono portable speaker
Product design
Spheric
Product colour *
Gold
On/off switch
Yes
Hook
Yes
Performance
Recommended usage *
Mobile phone / Smartphone
Power
Power source type
Battery
Battery type *
Built-in battery
Battery capacity
400 mAh
Power
Battery life (max)
3 h
Battery recharge time
3 h
DC input voltage
5 V
Weight & dimensions
Width
70 mm
Depth
80 mm
Height
70 mm
Weight *
137 g
Packaging data
Package width
75 mm
Package depth
92 mm
Package height
75 mm
Package weight
175 g
Package type
Blister
Packaging content
Cables included
USB
Quick installation guide
Yes
Logistics data
Master (outer) case width
318 mm
Master (outer) case length
290 mm
Master (outer) case height
395 mm
Master (outer) case gross weight
11.5 kg
Products per master (outer) case
60 pc(s)
Country of origin
China
Other features
Input current
0.4 A
Brand Image Product code Product Stock Price from
Conceptronic TARIQ Wireless Bluetooth Speaker, gold Conceptronic TARIQ Wireless Bluetooth Speaker, gold
(show image)
120836507 TARIQ Wireless Bluetooth Speaker, gold 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic TARIQ Wireless Bluetooth Speaker, white Conceptronic TARIQ Wireless Bluetooth Speaker, white
(show image)
120836807 TARIQ Wireless Bluetooth Speaker, white 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic NUNZIO Wireless Bluetooth Speaker, grey Conceptronic NUNZIO Wireless Bluetooth Speaker, grey
(show image)
120837707 NUNZIO Wireless Bluetooth Speaker, grey 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic NUNZIO Wireless Bluetooth Speaker, blue Conceptronic NUNZIO Wireless Bluetooth Speaker, blue
(show image)
120837607 NUNZIO Wireless Bluetooth Speaker, blue 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic NUNZIO Wireless Bluetooth Speaker, green Conceptronic NUNZIO Wireless Bluetooth Speaker, green
(show image)
120837807 NUNZIO Wireless Bluetooth Speaker, green 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic NUNZIO Wireless Bluetooth Speaker, pink Conceptronic NUNZIO Wireless Bluetooth Speaker, pink
(show image)
120837907 NUNZIO Wireless Bluetooth Speaker, pink 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic TARIQ Wireless Bluetooth Speaker, silver Conceptronic TARIQ Wireless Bluetooth Speaker, silver
(show image)
120836707 TARIQ Wireless Bluetooth Speaker, silver 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic TARIQ Wireless Bluetooth Speaker, green Conceptronic TARIQ Wireless Bluetooth Speaker, green
(show image)
120836407 TARIQ Wireless Bluetooth Speaker, green 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic TARIQ Wireless Bluetooth Speaker, red Conceptronic TARIQ Wireless Bluetooth Speaker, red
(show image)
120836607 TARIQ Wireless Bluetooth Speaker, red 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic DANTO Wireless Bluetooth Speaker, silver Conceptronic DANTO Wireless Bluetooth Speaker, silver
(show image)
120837407 DANTO Wireless Bluetooth Speaker, silver 0.00
(excl. VAT)
0 (incl. VAT)