HP logo

HP Elite x2 1013 G3 + Black Leather Sleeve + USB-C Mini Dock Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33 cm (13") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109856
Info modified on:
14 Mar 2024, 19:14:00
Long product name HP Elite x2 1013 G3 + Black Leather Sleeve + USB-C Mini Dock Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33 cm (13") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Intel Core i5-8350U (1.7GHz, 6MB), 13.0" 3kx2k IPS LED touch (3000 x 2000), 16GB LPDDR3 SDRAM, 256GB PCIe NVMe SSD, Intel UHD Graphics 620, 802.11a/b/g/n/ac, Bluetooth 4.2, 5MP/8MP webcam, Windows 10 Pro 64 + Elite 13.3 Black Leather Sleeve (2VY62AA) + USB-C Mini Dock (1PM64AA)

HP Elite x2 1013 G3 + Black Leather Sleeve + USB-C Mini Dock Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33 cm (13") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Win the day with full PC performance and unleash creativity with the freedom of a tablet. Powerful processors handle your professional apps while tablet mobility lets you keep working on the go. The Elite x2 1013 delivers on the promise of the detachable device.

Creativity without compromise
- Powerfully handle your professional apps with this incredibly thin and light 13-inch detachable business PC. Get a pure tablet experience with the optional HP Rechargeable Active Pen.

Designed to bring people together
- Huddle with the team or connect across continents. Collaboration is built into the DNA of the HP Elite x2 1013, equipped with premium audio, high-resolution cameras, and a world facing mic.

Keep wandering eyes at bay
- Help protect your PC from outside threats with a comprehensive suite of security tools. Keep prying eyes away from your creations on the HP Elite x2 1013 with the optional HP Sure View Gen2 integrated privacy screen and the HP Sure View app in tablet mode.

Short summary description HP Elite x2 1013 G3 + Black Leather Sleeve + USB-C Mini Dock Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33 cm (13") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1013 G3 + Black Leather Sleeve + USB-C Mini Dock, Intel® Core™ i5, 1.7 GHz, 33 cm (13"), 3000 x 2000 pixels, 16 GB, 256 GB

Long summary description HP Elite x2 1013 G3 + Black Leather Sleeve + USB-C Mini Dock Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33 cm (13") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1013 G3 + Black Leather Sleeve + USB-C Mini Dock. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1.7 GHz. Display diagonal: 33 cm (13"), Display resolution: 3000 x 2000 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.