location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 1013 G3 (2TS94EA) + Elite 13.3 Black Leather Sleeve (2VY62AA) + USB-C Mini Dock (1PM64AA) Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1013
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1013 G3 (2TS94EA) + Elite 13.3 Black Leather Sleeve (2VY62AA) + USB-C Mini Dock (1PM64AA)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B2TS94EA10
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x2 1013 G3 (2TS94EA) + Elite 13.3 Black Leather Sleeve (2VY62AA) + USB-C Mini Dock (1PM64AA) Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Silver
  • - Intel® Core™ i5 i5-8250U 1.6 GHz
  • - Touchscreen 33 cm (13") 3000 x 2000 pixels IPS LED backlight 3:2
  • - 8 GB LPDDR3-SDRAM 2133 MHz
  • - 256 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 50 Wh 10.5 h 65 W
  • - Windows 10 Pro 64-bit
Long product name HP Elite x2 1013 G3 (2TS94EA) + Elite 13.3 Black Leather Sleeve (2VY62AA) + USB-C Mini Dock (1PM64AA) Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The long product name of HP Elite x2 1013 G3 (2TS94EA) + Elite 13.3 Black Leather Sleeve (2VY62AA) + USB-C Mini Dock (1PM64AA) Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8250U (1.6GHz, 6MB), 13" 3kx2k IPS LED touch (3000 x 2000), 8GB LPDDR3 SDRAM, 256GB PCIe NVMe SSD, Intel UHD Graphics 620, 802.11a/b/g/n/ac, Bluetooth 4.2, 5MP/8MP webcam, Windows 10 Pro 64 + Elite 13.3 Black Leather Sleeve (2VY62AA) + USB-C Mini Dock (1PM64AA)
More>>>
HP Elite x2 1013 G3 (2TS94EA) + Elite 13.3 Black Leather Sleeve (2VY62AA) + USB-C Mini Dock (1PM64AA) Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official description of HP Elite x2 1013 G3 (2TS94EA) + Elite 13.3 Black Leather Sleeve (2VY62AA) + USB-C Mini Dock (1PM64AA) Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Win the day with full PC performance and unleash creativity with the freedom of a tablet. Powerful processors handle your professional apps while tablet mobility lets you keep working on the go. The Elite x2 1013 delivers on the promise of the detachable device.

Creativity without compromise
- Powerfully handle your professional apps with this incredibly thin and light 13-inch detachable business PC. Get a pure tablet experience with the optional HP Rechargeable Active Pen.

Designed to bring people together
- Huddle with the team or connect across continents. Collaboration is built into the DNA of the HP Elite x2 1013, equipped with premium audio, high-resolution cameras, and a world facing mic.

Keep wandering eyes at bay
- Help protect your PC from outside threats with a comprehensive suite of security tools. Keep prying eyes away from your creations on the HP Elite x2 1013 with the optional HP Sure View Gen2 integrated privacy screen and the HP Sure View app in tablet mode.

Short summary description HP Elite x2 1013 G3 (2TS94EA) + Elite 13.3 Black Leather Sleeve (2VY62AA) + USB-C Mini Dock (1PM64AA) Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP Elite x2 1013 G3 (2TS94EA) + Elite 13.3 Black Leather Sleeve (2VY62AA) + USB-C Mini Dock (1PM64AA) Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x2 1013 G3 (2TS94EA) + Elite 13.3 Black Leather Sleeve (2VY62AA) + USB-C Mini Dock (1PM64AA), Intel® Core™ i5, 1.6 GHz, 33 cm (13"), 3000 x 2000 pixels, 8 GB, 256 GB

Long summary description HP Elite x2 1013 G3 (2TS94EA) + Elite 13.3 Black Leather Sleeve (2VY62AA) + USB-C Mini Dock (1PM64AA) Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP Elite x2 1013 G3 (2TS94EA) + Elite 13.3 Black Leather Sleeve (2VY62AA) + USB-C Mini Dock (1PM64AA) Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP Elite x2 1013 G3 (2TS94EA) + Elite 13.3 Black Leather Sleeve (2VY62AA) + USB-C Mini Dock (1PM64AA). Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 33 cm (13"), Display resolution: 3000 x 2000 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Detachable)
Housing material
Aluminium
Country of origin
China
Display
Display diagonal *
33 cm (13")
Display resolution *
3000 x 2000 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
3:2
Display glass type
Gorilla Glass
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8250U
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe 3.0, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Front camera signal format
1080p
Infrared (IR) camera
Yes
Rear camera
Yes
Rear camera resolution (numeric)
8 MP
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 8265
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
3
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Performance
Ambient light sensor
Yes
Accelerometer
Yes
Proximity sensor
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3LA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
50 Wh
Battery life (max)
10.5 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
300 mm
Depth
231.5 mm
Height
13.3 mm
Weight (tablet mode)
820 g
Width (tablet mode)
30 cm
Depth (tablet mode)
23.1 cm
Height (tablet mode)
7.9 mm
Weight *
1.17 kg