location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RF733AA laptop case 40.6 cm (16") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF733AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RF733AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780683778 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 11:47:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2012
Product end of life date
Bullet Points HP RF733AA laptop case 40.6 cm (16") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 40.6 cm (16") Black
  • - Nylon
  • - 950 g
Warranty: One year limited
Long product name HP RF733AA laptop case 40.6 cm (16") Briefcase Black :
The long product name of HP RF733AA laptop case 40.6 cm (16") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Entry Value Carrying Case
More>>>
HP RF733AA laptop case 40.6 cm (16") Briefcase Black:
The official description of HP RF733AA laptop case 40.6 cm (16") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Value Nylon Case is built to the highest standards of design and quality and incorporates high-density foam and cushioning to protect your notebook while traveling.
- Its heavy-duty nylon construction and adjustable shoulder strap is fitted for all 40,6 cm (16-inch) panel-sized notebooks
- Easy accessible full-zippered front pocket with storage compartments for business cards, cell-phone etc.
- Perfect for HP and Compaq business notebooks due to power supply and other notebook accessories compartments

Short summary description HP RF733AA laptop case 40.6 cm (16") Briefcase Black:
This short summary of the HP RF733AA laptop case 40.6 cm (16") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP RF733AA, Briefcase, 40.6 cm (16"), 950 g

Long summary description HP RF733AA laptop case 40.6 cm (16") Briefcase Black:
This is an auto-generated long summary of HP RF733AA laptop case 40.6 cm (16") Briefcase Black based on the first three specs of the first five spec groups.

HP RF733AA. Case type: Briefcase, Maximum screen size: 40.6 cm (16"). Weight: 950 g

Features
Maximum screen size *
40.6 cm (16")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Black
Features
Country of origin
China
Weight & dimensions
Weight
950 g
Other features
Dimensions (WxDxH)
38.1 x 6.4 x 32.4 mm
Country Distributor
United Kingdom 1 distributor(s)