location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser M2400DN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser M2400DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB47101
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser M2400DN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - A4 35 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 300 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 300 MHz
Long product name Epson AcuLaser M2400DN :
The long product name of Epson AcuLaser M2400DN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mono, 35ppm, 1200 x 1200dpi, USB 2.0, RJ-45, 10/100Base-T(X), CPU 300Mhz, 64MB, 11.5kg
More>>>
Epson AcuLaser M2400DN:
The official description of Epson AcuLaser M2400DN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost your company's productivity with the fast and flexible Epson AcuLaser M2400D featuring duplex mono printing and network connectivity.

Designed for small-to-medium workgroups, this efficient printer gets the job done fast with a first-page-out time of 7 seconds and a print speed of up to 35 pages per minute. There’s no compromise on quality with a professional print resolution of 1200 x 1200dpi.

Flexible and expandable: The AcuLaser M2400DN has the flexibility to perfectly match the needs of your workgroups, with expandable RAM from 64MB up to 320MB. Paper handling is adjustable too, with automatic double-sided printing and a choice of one or two optional additional paper trays to increase capacity to 800 sheets.

Easy compatibility: Seamlessly integrating into most IT environments, the AcuLaser M2400DN supports PCL5e, PCL6, standard ESC/Page, FX, ESCP2, 1239X, Genuine PostScript 3TM and PDF 1.3. It also features Ethernet connectivity for easy sharing across workgroups.

Lower costs and environmental impact: Your company’s cost per page is optimised with a choice of standard and high-capacity toner cartridges. The printer's ENERGY STAR qualified power efficiency and Epson’s toner cartridge return programme further reduce bills and minimise environmental impact.

Short summary description Epson AcuLaser M2400DN:
This short summary of the Epson AcuLaser M2400DN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser M2400DN, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Network ready

Long summary description Epson AcuLaser M2400DN:
This is an auto-generated long summary of Epson AcuLaser M2400DN based on the first three specs of the first five spec groups.

Epson AcuLaser M2400DN. Print technology: Laser. Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Network ready. Product colour: Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Time to first page (black, normal)
7 s
Features
Maximum duty cycle *
50000 pages per month
Page description languages *
Epson ESC/P2, ESC P, PCL 5e, PCL 6, PostScript 3
Country of origin
China
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
250 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Borderless printing media sizes
Legal, Letter
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
USB connector
USB Type-B
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS, SNTP, SSDP.SLP, WSD, Auto-IP, SSDP
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Compatible memory cards
Not supported
Processor frequency
300 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
30 dB
Design
Market positioning *
Home & office
Product colour *
Grey
Power
Power consumption (printing) *
840 W
Power consumption (standby)
9 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
390 mm
Height
255 mm
Weight
11.5 kg
Packaging data
Package width
515 mm
Package depth
520 mm
Package height
390 mm
Package weight
14.4 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.1 m
Products per pallet layer
2 pc(s)
Products per pallet
10 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.1 m
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
10 pc(s)
Other features
Mac compatibility
Yes
Power requirements
4.2A
Internal modem
No
Networking standards
IEEE 802.3, IEEE 802.3u
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 09:43:39
Uk has collected 2 expert reviews for Epson AcuLaser M2400DN and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-17 09:43:36
Epson's Aculaser M2400DN is aimed at home users and small workgroups, and accordingly has a better specification than you'd see on an entry-level device. The 1,200dpi print resolution should help it deliver high quality graphics, while a quoted print s...
Bottom line This swift and well-specified printer is economical to run, but it's not class-leading and graphics prints are mediocre...
60%
trustedreviews.com
Updated:
2011-08-17 09:43:39
Epson's range of laser printers and multifunctions are reworks of machines from other companies. There's nothing wrong with this approach, particularly if you cherry pick the best machines from a variety of manufacturers. The Aculaser M2400DN is built aro...
Good Very easy to maintain, Good text print quality, Relatively quick print for small size...
Bad Average draft and greyscale print quality, Kyocera equivalent cheaper to buy and run, No LCD display on control panel...
70%
Brand Image Product code Product Stock Price from
Epson AcuLaser M2400DTN 1200 x 1200 DPI A4 Epson AcuLaser M2400DTN 1200 x 1200 DPI A4
(show image)
C11CB47101BW M2400DTN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M2300D 1200 x 1200 DPI A4 Epson AcuLaser M2300D 1200 x 1200 DPI A4
(show image)
C11CB47001BX M2300D 0.00
(excl. VAT)
0 (incl. VAT)