location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser MX20DTNF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser MX20DTNF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA95011BY
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser MX20DTNF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 28 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 400 MHz
  • - 18.4 kg
Long product name Epson AcuLaser MX20DTNF :
The long product name of Epson AcuLaser MX20DTNF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, scan and copy in duplex, fax, 1200 x 1200dpi, 400 MHz, 256 MB, Ethernet/USB2.0 + one additional paper tray
More>>>
Epson AcuLaser MX20DTNF:
The official description of Epson AcuLaser MX20DTNF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get everything your business needs with the Epson AcuLaser MX20DN series, which incorporates double-sided printing, scanning and copying (plus fax on DNF model) in one compact device. Fully customisable, it offers high performance as standard plus a choice of options including expandable RAM and up to two additional paper trays.

Fast, professional-quality printing: The series prints up to 28 pages per minute, so there’s no waiting around for large print jobs. And there’s no compromise on quality with a professional print resolution of 1200x1200dpi.

Low cost of ownership: Your cost per page is optimised thanks to high capacity toner cartridges. Epson’s toner cartridge return programme and the AcuLaser MX20DN series’ ENERGY STAR qualified power efficiency further reduce your bills and minimise environmental impact.

Effortless integration: Fitting easily into your IT environment, the AcuLaser MX20DN series comes with network connectivity built-in, plus USB Host and numerous emulations.

Advanced scan-to functions for sharing scanned documents smoothly (Scan-to USB Host, Email, SMB and Event Manager support)

Short summary description Epson AcuLaser MX20DTNF:
This short summary of the Epson AcuLaser MX20DTNF data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser MX20DTNF, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, Grey

Long summary description Epson AcuLaser MX20DTNF:
This is an auto-generated long summary of Epson AcuLaser MX20DTNF based on the first three specs of the first five spec groups.

Epson AcuLaser MX20DTNF. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
16 s
Time to first page (black, normal)
6 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Scanning
Duplex scanning *
Yes
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, USB
Scan speed (black)
17 ppm
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
8 MB
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
Epson ESC/P2, PCL 5e, PCL 6, PDF 1.6, PostScript 3
All-In-One-multitasking
Yes
Country of origin
China
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SSDP, SLP, WSD, LLTD, Ping
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
400 MHz
Sound pressure level (printing)
52 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
820 W
System requirements
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
10 - 33 °C
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
494 mm
Depth
430 mm
Height
448 mm
Weight
18.4 kg
Packaging data
Package width
575 mm
Package depth
620 mm
Package height
810 mm
Package weight
30 kg
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84433100
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
133 cm
Products per pallet layer
2 pc(s)
Products per pallet
4 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
133 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
4 pc(s)
Other features
Supported media weight(s)
60 - 220 g/m²
All-in-one functions
Copy, Fax, Print, Scan
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Supported network protocols
LPR, FTP, IPP, Port 2501, Port 9100, WSD, AppleTalk
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)