location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 57Y4479 graphics card NVIDIA Quadro 2000 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57Y4479
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4479
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 09:02:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 57Y4479 graphics card NVIDIA Quadro 2000 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro 2000 1 GB GDDR5
  • - 2560 x 1600 pixels 128 bit PCI Express 2.0
  • - DisplayPorts quantity: 2
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.1
  • - 62 W
Long product name Lenovo 57Y4479 graphics card NVIDIA Quadro 2000 1 GB GDDR5 :
The long product name of Lenovo 57Y4479 graphics card NVIDIA Quadro 2000 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro 2000 192-core CUDA 1GB Dual-Link DVI, Dual DisplayPort Graphics Card
More>>>
Lenovo 57Y4479 graphics card NVIDIA Quadro 2000 1 GB GDDR5:
The official description of Lenovo 57Y4479 graphics card NVIDIA Quadro 2000 1 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA® Quadro® 2000 mid-range professional graphics solution features NVIDIA Scalable Geometry Engine technology and 1 GB of memory for fast processing of complex models and scenes. The NVIDIA Quadro 2000 is best suited for CAD, DCC and medical applications. Further accelerate applications using NVIDIA’s professional software technologies including CUDA, NVIDIA Application Acceleration Engines and optimized drivers. The Quadro 2000 delivers the productivity to design, iterate and deliver higher quality results in less time.

Features & Benefits:



  • 1 GB 128-bit, GDDR5 memory configuration, 41.6 GB/s memory bandwidth
  • 192 CUDA Parallel Processing Cores
  • 625 MHz Core GPU Clock, 1300 MHz Memory Clock
  • Dual-Link DVI-I and DisplayPort monitor connectors that allows attachment of two, 2560 x 1600 resolution monitors
  • NVIDIA® Scalable Geometry Engine that improves geometry performance across a broad range of CAD, DCC and medical applications
  • GPU Tessellation with Shader Model 5.0 automatically generate finely detailed geometry, for cinematic quality environments and scenes, without sacrificing performance
  • NVIDIA Mosaic Technology enables transparent scaling of any application across eight display channels
  • Shader Model 5.0, OpenGL 4.1 and Microsoft Direct X 11
  • Includes a DVI-to-VGA monitor adapter that allows attachment of one VGA analog monitor, to the Dual-Link DVI-I display connector, with a 2048 x 1536 maximum resolution

Note: Attach DVI-D digital monitors, 1920 x 1200 maximum resolution, using the DisplayPort to Single-Link DVI-D Monitor Cable (45J7915). For more information, please visit: www.lenovo.com/support/monitoraccessories

For more information, please visit: or www.lenovo.com/support/graphiccards

For more information on options, accessories, including compatibility, please visit: www.lenovo.com/accessoriesguide

For more information on Lenovo accessories, including compatibility, go to: www.lenovo.com/accessoriesguide

Short summary description Lenovo 57Y4479 graphics card NVIDIA Quadro 2000 1 GB GDDR5:
This short summary of the Lenovo 57Y4479 graphics card NVIDIA Quadro 2000 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 57Y4479, Quadro 2000, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Lenovo 57Y4479 graphics card NVIDIA Quadro 2000 1 GB GDDR5:
This is an auto-generated long summary of Lenovo 57Y4479 graphics card NVIDIA Quadro 2000 1 GB GDDR5 based on the first three specs of the first five spec groups.

Lenovo 57Y4479. Graphics processor family: NVIDIA, Graphics processor: Quadro 2000, Processor frequency: 625 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
192
Graphics processor family *
NVIDIA
Graphics processor *
Quadro 2000
Processor frequency *
625 MHz
Maximum resolution *
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
128 bit
Memory bandwidth (max)
41.6 GB/s
Ports & interfaces
Interface type *
PCI Express 2.0
DVI-I ports quantity *
1
DisplayPorts quantity *
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Performance
Shader model version *
5.0
OpenGL version *
4.1
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Power
Power consumption (typical) *
62 W
Weight & dimensions
Weight
190 g
Depth
178 mm
Height
112 mm
Width
21 mm
Other features
Mac compatibility
No
HDMI
No
Compatible operating systems
Linux RedHat 5, Windows XP (64-bit & 32-bit), Windows Vista (64-bit & 32-bit), Windows 7
Compatible products
ThinkStation C20, C20x ThinkStation D20 ThinkStation E20, E30 ThinkStation S20
Country Distributor
United Kingdom 1 distributor(s)