StarTech.com logo

StarTech.com USB C Dock - 4K Dual Monitor HDMI Display - Mini Laptop Docking Station - 100W Power Delivery Passthrough - GbE, 2-Port USB-A Hub - USB Type-C Multiport Adapter - 3.3' Cable

Data-sheet quality:
created/standardized by Icecat
Product views:
205315
Info modified on:
06 Sept 2024, 14:31:17
Bullet Points StarTech.com USB C Dock - 4K Dual Monitor HDMI Display - Mini Laptop Docking Station - 100W Power Delivery Passthrough - GbE, 2-Port USB-A Hub - USB Type-C Multiport Adapter - 3.3' Cable:
  • - USB-C DUAL DISPLAY MULTIPORT ADAPTER: Portable USB C dock w/ dual 4K 30Hz or Single 4K 60Hz HDMI video, 2-port USB-A hub (USB 3.0/3.1 Gen 1 5Gbps), Gigabit Ethernet, 100W Power Delivery passthrough
  • - POWERED BY LAPTOP OR EXTERNAL ADAPTER: Mini dock can be USB bus powered or w/ a power adapter; Charge laptop via PD 3.0 Passthrough w/ your USB-C power adapter (15W for dock, the rest for charging)
  • - COMPATIBILITY: USB-C docking station compatible with brands like HP, Dell, Lenovo, Surface Book/Laptop 3/Pro 7, Chromebooks; Windows, Chrome OS; MacBook compatibility limited to single monitor
  • - TWO OPERATION MODES: Physical switch to change between higher resolution dual 4K 30Hz monitor output w/ USB 2.0 transfer speeds, or dual HDMI 1080p w/ faster USB 3.0 port speeds for large data files
  • - EASY INSTALLATION: Includes a 3.3ft (1m) USB Type-C host cable for extended port reach; ideal for working from home, office, boardroom or on the go; Automatic driver setup
Warranty:
3 Years
Long product name StarTech.com USB C Dock - 4K Dual Monitor HDMI Display - Mini Laptop Docking Station - 100W Power Delivery Passthrough - GbE, 2-Port USB-A Hub - USB Type-C Multiport Adapter - 3.3' Cable:

StarTech.com USB C Dock - 4K Dual Monitor HDMI Display - Mini Laptop Docking Station - 100W PD Passthrough - GbE, 2x USB-A, Multiport Adapter - Alternative 120B-USBCMULTIPORT (DK30C2HAGPD)

StarTech.com USB C Dock - 4K Dual Monitor HDMI Display - Mini Laptop Docking Station - 100W Power Delivery Passthrough - GbE, 2-Port USB-A Hub - USB Type-C Multiport Adapter - 3.3' Cable:

USB C Multiport Adapter | 4K 30Hz | 100W PD 3.0 | 2 USB A Ports | GbE | DP Alt-Mode Switch

Transform your Windows laptop into a dual monitor workstation using this USB-C docking station. It offers support for dual HDMI monitors, 2 USB-A peripherals, a LAN port for GbE network access and an extended 1-meter host cable.

DisplayPort™ Alternate Mode to Choose Your Video Display Output

Achieve dual 1080p up to a single 4K 60Hz display using the DisplayPort™ Alternate Mode (DP Alt-Mode) configuration switch.

Switch Left

Switch Right

2 Lane DP Alt- Mode

4 Lane DP Alt Mode

USB 3.0

(5Gbps)

USB 2.0

(480 Mbps)

Dual 1080p Monitors

or

Single 4K 30Hz Monitor

Dual 4K 30Hz Monitors

or

Single 4K 60Hz Monitor

Reliable 100W Power Delivery Passthrough

The USB-C multiport adapter uses your USB-C laptop’s power adapter and can provide up to 100W Power Delivery (3.0) pass through with up to 85W for your host device for charging. The remaining wattage will power the docking station along with any attached USB-A peripherals such as smartphones and tablets.

Multi-Stream Transport for Driverless Displays

The multi-stream transport technology (MST) in this dock powers two HDMI monitors with no driver installation required so you are up and running faster.

Enhance Productivity and Device Management with the StarTech.com Connectivity Tools Application

Developed to improve performance and security, StarTech.com Connectivity Tools is the only software suite on the market that works with a wide range of IT connectivity accessories. The software suite includes:



Advanced Windows Layout Utility : To setup and save custom windows layouts.



Mac Address Pass-Through Utility : To improve network security.



USB Event Monitoring Utility : To track and log connected USB devices



Wi-Fi Auto Switch Utility : Enabling users to quickly access faster network speeds via wired LAN.

For more information and to download the StarTech.com Connectivity Tools application, please visit: www.StarTech.com/Connectivity-Tools

StarTech.com conducts thorough compatibility and performance testing on all our products to ensure we are meeting or exceeding industry standards and providing high-quality products to our customers. Our local StarTech.com Technical Advisors have broad product expertise and work directly with StarTech.com Engineers to provide support for our customers both pre and post-sales.

This docking station is backed by a StarTech.com 3-Year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com USB C Dock - 4K Dual Monitor HDMI Display - Mini Laptop Docking Station - 100W Power Delivery Passthrough - GbE, 2-Port USB-A Hub - USB Type-C Multiport Adapter - 3.3' Cable:

StarTech.com USB C Dock - 4K Dual Monitor HDMI Display - Mini Laptop Docking Station - 100W Power Delivery Passthrough - GbE, 2-Port USB-A Hub - USB Type-C Multiport Adapter - 3.3' Cable, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 W, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Grey

Long summary description StarTech.com USB C Dock - 4K Dual Monitor HDMI Display - Mini Laptop Docking Station - 100W Power Delivery Passthrough - GbE, 2-Port USB-A Hub - USB Type-C Multiport Adapter - 3.3' Cable:

StarTech.com USB C Dock - 4K Dual Monitor HDMI Display - Mini Laptop Docking Station - 100W Power Delivery Passthrough - GbE, 2-Port USB-A Hub - USB Type-C Multiport Adapter - 3.3' Cable. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 100 W. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Grey, Data transfer rate: 5 Gbit/s, Maximum digital resolution: 3840 x 2160 pixels. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 13.0 Ventura. Width: 60 mm, Depth: 120 mm, Height: 19 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.