location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-J6100DW inkjet printer Colour 1200 x 4800 DPI A3 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-J6100DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-J6100DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766793339 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:19
The date of the most recent change of this product data-sheet in Icecat.
Brother HL-J6100DW user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-J6100DW inkjet printer Colour 1200 x 4800 DPI A3 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 1200 x 4800 DPI Colour
  • - A3 35 ppm
  • - USB port Wi-Fi Ethernet LAN
More>>>
Short summary description Brother HL-J6100DW inkjet printer Colour 1200 x 4800 DPI A3 Wi-Fi:
This short summary of the Brother HL-J6100DW inkjet printer Colour 1200 x 4800 DPI A3 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-J6100DW, Colour, 1200 x 4800 DPI, 4, A3, 30000 pages per month, 35 ppm

Long summary description Brother HL-J6100DW inkjet printer Colour 1200 x 4800 DPI A3 Wi-Fi:
This is an auto-generated long summary of Brother HL-J6100DW inkjet printer Colour 1200 x 4800 DPI A3 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-J6100DW. Colour, Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 4800 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm. Duplex printing. Wi-Fi. Product colour: Grey

Features
Recommended duty cycle
250 - 2000 pages per month
Duplex printing *
Yes
Page description languages *
PCL 6, PDF 1.7, PostScript 3, XPS
Colour *
Yes
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
1200 x 4800 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Time to first page (black, normal)
6 s
Print speed (ISO/IEC 24734) mono
22 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Input & output capacity
Total number of input trays *
3
Total input capacity *
500 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Glossy paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Index card, Legal
Envelopes sizes
DL, Monarch
Photo paper sizes (imperial)
3.5x5, 9x13"
Paper tray media weight
64 - 220 g/m²
Duplex media weight
64 - 120 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Direct printing
Yes
Standard interfaces
NFC, RJ-45, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Network
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
802.1x RADIUS, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, PEAP, SMTP-AUTH, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
512 MB
Sound pressure level (printing)
50 dB
Design
Market positioning *
Home & office
Product colour *
Grey
Built-in display *
Yes
Display diagonal
6.78 cm (2.67")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
21 W
Power consumption (ready)
5.5 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
575 mm
Depth
477 mm
Height
449 mm
Weight
23.2 kg
Packaging data
Power cord included
Yes
Manual
Yes
Package width
681 mm
Package depth
576 mm
Package height
574 mm
Package weight
28.1 kg
Logistics data
Harmonized System (HS) code
84433210
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:32:30
Uk has collected 1 expert review for Brother HL-J6100DW inkjet printer Colour 1200 x 4800 DPI A3 Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2020-11-07 04:59:04
The HL-J6100DW is larger than your average desktop inkjet, but that's because it can turn out A3 prints just as happily as A4. That's a handy trick, and while the £322 price tag isn't the lowest we've seen, it's a lot cheaper than most A3 lasers.Running...
80%
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)