location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-M1120

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoTank ET-M1120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG96402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946655420
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 293390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank ET-M1120
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reduce your printing costs: Economical ink tank printer with lots of ink included
  • - Reliable and durable: One-year or 100,000-page warranty
  • - Reduce energy usage: Save up to 95% in power consumption4
  • - Fill up and forget: Print thousands of pages with the included ink
  • - Fast printing and Wi-Fi: Mobile printing, 15ppm print speeds2 and no warm up time
Long product name Epson EcoTank ET-M1120 :
The long product name of Epson EcoTank ET-M1120. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EcoTank ET-M1120
More>>>
Epson EcoTank ET-M1120:
The official description of Epson EcoTank ET-M1120 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce your printing costs
The economical EcoTank is fundamentally different to laser printers. It features a large refillable ink tank that you fill with the included ink bottles instead of toner. From the start you have enough ink to print thousands of pages, slashing costs and saving time as you’re not frequently changing toner.

Low cost replacements
While refills are likely to be few and far between, you'll be able to save over 90% on the cost per page with replacement ink bottles3. Its front-facing tank is engineered for mess-free refills and the bottles have an airflow system so squeezing is not necessary during the filling process. Thanks to the front ink level display, it's obvious when it’s finally due for a refill.

Reliable
Giving peace of mind, every EcoTank mono printer comes with a one-year/100,000-page warranty.

Save time
Don't waste time changing supplies - with an ink tank system, you can essentially fill it up and forget about it. Printing is fast with no warm-up time and print speeds of 15ppm2.

Save energy
Cut energy usage and reduce overheads with an EcoTank mono printer. It can save up to 95%4 in power consumption compared to mono laser printers.

Mobile printing
Print from anywhere in the office with Wi-Fi connectivity and Epson's free mobile printing apps5.

Short summary description Epson EcoTank ET-M1120:
This short summary of the Epson EcoTank ET-M1120 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-M1120, 1440 x 720 DPI, A4, 15000 pages per month, 32 ppm, Black, Grey

Long summary description Epson EcoTank ET-M1120:
This is an auto-generated long summary of Epson EcoTank ET-M1120 based on the first three specs of the first five spec groups.

Epson EcoTank ET-M1120. Maximum duty cycle: 15000 pages per month. Maximum resolution: 1440 x 720 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm. Wi-Fi. Product colour: Black, Grey

Features
Recommended duty cycle
250 - 1500 pages per month
Duplex printing *
No
Page description languages *
ESC P, ESC/P-R, GDI
Printing colours *
Black
Ink tank system
Yes
Print head nozzles
180 nozzles black
Colour *
No
Maximum duty cycle *
15000 pages per month
Printing
Maximum resolution *
1440 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Time to first page (black, normal)
8 s
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
30 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Paper tray media weight
64 - 90 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 2.0
Network
Wi-Fi *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA2-PSK, WPA2-AES
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print
Design
Market positioning *
Home & office
Product colour *
Black, Grey
Built-in display *
No
Country of origin
Philippines
Power
Power consumption (printing) *
14 W
Power consumption (off)
0.2 W
Power consumption (ready)
3 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows 8.1 x64, Windows Vista x64, Windows XP Professional x64
Server operating systems supported
Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2012 x64, Windows Server 2016
Compatible operating systems
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows 8.1 x64 Edition, Windows Server 2003 R2 x64, Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Server 2016, Windows Vista, 64-Bit-Version, Windows XP SP3, XP Professional x64 Edition SP2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
375 mm
Depth
267 mm
Height
161 mm
Weight
3.5 kg
Packaging data
Included cartridge capacity (black)
5000 pages
Quantity per pack
1 pc(s)
Package width
335 mm
Package depth
437 mm
Package height
282 mm
Package weight
4.69 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
197 cm
Products per pallet layer
5 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
42 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
197 cm
Harmonized System (HS) code
84433210
Products per pallet
35 pc(s)
Other features
Printing method
Epson Micro Piezo
Print technology
Inkjet
Ink drop
3
Maximum input capacity (photo paper)
150 sheets
Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 06:35:42
Uk has collected 16 expert reviews for Epson EcoTank ET-M1120 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
macworld.co.uk
Updated:
2019-11-21 06:35:41
Epson's EcoTank ET-M1120 has a high price tag, but promises great value for money in the long term. In our review we test out its claims for running costs as well as print speed and quality, and work out if this is the right printer for you. For more gene...
Bottom line The initial purchase price of the M1120 is, admittedly, rather steep. But, with 5,000 pages' worth of ink provided with the printer, it could be a couple of years or more before you even need to think about buying any more ink for the printer. And, with E...
80%
ausdroid.net
Updated:
2019-11-21 06:35:41
I've been testing wireless printing from various Android phones to an Epson ET-M1120 (mono ink tank printer) for the last few weeks and have mostly been very impressed.What I found worked best was printing PDF files via the Epson iPrint app. If the so...
0%
thestreamingblog.com
Updated:
2019-11-21 06:35:42
Not all things are great in color nor do all the best things come in big price tags. One device that can attest to this is the Epson EcoTank ET-M1120. If you are someone searching for a monochrome printer, then the ET-M1120 is a good option to consider.Th...
Bottom line The printer is an excellent device for your home or even for office use, especially if you're searching for a printer that can be utilized for monochromatic printing. It's also one of the most cost-efficient options available in the market today while pro...
86%
impulsegamer.com
Updated:
2019-11-21 06:35:42
Given this knowledge, the EcoTank ET-M1120 with integrated ink tank system is ideal for busy homes or small offices looking to cut their printing costs or those who print a considerably amount of text. So if you haven't picked up yet, the Epson EcoTank ET...
Bottom line The Epson ET-M1120 Mono EcoTank comes with a wealth of features and is one of the cheapest to run printers around...
94%
futurefive.co.nz
Updated:
2019-11-21 06:35:42
Epson's Ecotank ink delivery system has already turned colour inkjet printing on its head. The days of paying a tidy sum for a new printer only to find that its going to cost you an arm and a leg for ink are over. For a while now, Epson have been rolling...
0%
geeklingo.net
Updated:
2019-11-21 06:35:42
Not everything is better in colour or comes with a large price tag. The Epson EcoTank ET-M1120 can attest to this. For people who are looking for monochrome printers, the newly launched M1120 looks to be a great option to considerLet's take a look at wh...
Good Easy to install, Great B&W outputs...
Bad Not suitable for offices, No colour limits use cases...
Bottom line There are some pretty good reasons for why Epson is only targeting this as a home printer. Whilst, the EcoTank ET-M1120 does manage to get first prints out pretty quickly, it can take a while to get to the rest of its queue. Operating at 15 ppm, this woul...
88%
hungrygeeks.ph
Updated:
2019-11-21 06:35:42
Epson Philippines has launched several new devices from eco-friendly printers, business laser projectors to printers for engineers. Aside from being more eco-friendly, these devices aim to improve businesses by making them more efficient while still savin...
0%
trustedreviews.com
Updated:
2020-07-13 07:40:54
The Epson ET-M1120 is a squat light grey and black cuboid, measuring 161 x 375 x 267mm and weighing 3.5kg. That's fairly luggable and desk space-friendly as home office printers go. There's just one USB port, which sits in a cutaway on the left-hand side...
Good Super-low cost per page, Easy to set up and use, Cheap and easy EcoTank refills...
Bad Hard to line up paper in the tray, No scanner, No colour ink...
Bottom line The Epson ET-M1120 does one thing and one thing well, and that's print documents. Any students or home workers needing to print off a small forest's worth of documents every year will appreciate the low running costs, but the Epson ET-M1120 isn't for ever...
70%
tech-critter.com
Updated:
2020-07-13 07:40:54
Some say the printer is a thing of the past, sure, it may be true for home users but they are still relevant for business and official requirements. As some of you might know, we just recently moved into a new office premise and we need to get ourselves a...
Good Easy setup, Easy refill, WiFi network function, Good print quality, Pigment ink - Laser quality, smudge and water-resistant print, Affordable refills, high page yield...
Bad Read the online PDF instructions manual instead of the included one, Steep initial investment...
Bottom line Before we conclude this simple hands-on and quick setup guide/review, I just wanted to rant about the user manual that is included in the box. The instructions are not that clear even though I know their objective is to reduce the amount of text on the ma...
0%
91mobiles.com
Updated:
2019-11-21 06:35:41
If you are a business owner, or have kids at home who frequently work on school projects, chances are you own a printer. Now, there are several common printer woes which everyone has had to deal with at some point or the other. The hassle of dealing with...
Good An easy-to-use printer, Offers Wi-Fi support, Long-lasting cartridge...
Bad Steep pricing, Monochrome printer, Photos by Raj Rout, ShareTweet...
Bottom line Let me keep this short and sweet. If you are in the market for a black and white printer that will last you over one year right out of the box then the Epson ET-M1120 is the way to go. Not only is the printer very efficient but also gets rid of all the ha...
70%
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Italia 3 distributor(s)
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)
Disclaimer Epson EcoTank ET-M1120:
Disclaimer

(1) Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test patterns provided in ISO/IEC 19752. Quote yields are NOT based on ISO/IEC 24711. Quote yields may vary depending on the images you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head’s nozzles, therefore the yield of the initial bundled set can be lower.
2. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default simplex. For more information visit www.Epson.eu/.testing
3. Taking the RRP of the mono EcoTank replacement ink bottles and comparing printing costs calculated on the largest available yield toner divided by the average selling price in the Western European market listed in IDC EMEA Semiannual Consumables Tracker 2018H1 for the 12 months to June 2018 (including VAT at 21%).  Toner yields as communicated by the manufacturers websites.
4. Comparison of the power consumption while printing of the Epson ET-M1120, ET-M2170 and ET-M3170 models against the average top selling 75% of A4 monochrome laser printers (below 20ppm class) listed in IDC Worldwide Quarterly Hardcopy Peripherals Tracker 2018Q3 data for the 12 months ending September 2018.  Power consumption values as communicated by the manufacturers websites.
5. Requires a wireless connection to the internet. For more information, supported languages and devices please visit www.epsonconnect.eu