location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF- C579RDTWF Inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF- C579RDTWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG77401BM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946653426
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
User's Guide (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce Pro WF- C579RDTWF Inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Yellow, Magenta
  • - A4 24 ppm
  • - Colour copying Colour scanning
  • - Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Bluetooth
  • - 27.6 kg
More>>>
Short summary description Epson WorkForce Pro WF- C579RDTWF Inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF- C579RDTWF Inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF- C579RDTWF, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description Epson WorkForce Pro WF- C579RDTWF Inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF- C579RDTWF Inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF- C579RDTWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Print speed (colour, draft quality, A4/US Letter)
34 ppm
Print speed (ISO/IEC 24734) black
24 ppm
Print speed (ISO/IEC 24734) colour
24 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
15 ppm
Duplex print speed (ISO/IEC 24734, A4) black
15 ppm
Duplex print speed (ISO/IEC 24734, A4) colour
15 ppm
Time to first page (black, normal)
4.8 s
Time to first page (colour, normal)
5.3 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Maximum copy size
A4
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Optical scanning resolution (ADF)
1200 x 2400 DPI
Maximum scan resolution
1200 x 2400 DPI
Scan technology
CIS
Scan to
Cloud
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Fax
Duplex faxing
Yes
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax forwarding to
E-mail, Folder, PC
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Features
Recommended duty cycle
400 - 4500 pages per month
Maximum duty cycle *
50000 pages per month
Digital sender
Yes
Printing colours *
Black, Cyan, Yellow, Magenta
Page description languages
PCL 5c, PCL 6, ESC/P-R, PostScript 3, PDF 1.7
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
3
Total input capacity *
830 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
80 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
1330 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper, Art paper, Letterhead
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
C5, C6
Custom media width
100 - 215.9 mm
Custom media length
148 - 355.6 mm
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A
Ports & interfaces
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA2-PSK, WPA2-AES, WPA2-Enterprise
Supported network protocols (IPv4)
LPD, HTTPS, HTTP, DHCP, AR
Supported network protocols (IPv6)
LPD, WSD-Print, WSD-Scan, IPSEC
Management protocols
HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, ENPC, SLP, WSD, LLTD, SMTP, LLMNR, POP3, IEEE 802.1X, ARP, GARP, EAP, ICMP, IGMP, DNS-SD, HTTPS, XMPP, LDAP, LDAPS, SNMP 3.0, SNMP Trap
Email protocols
POP3, SMTP
Security features
Access restriction with Epson Web Config, Confidential and secure PIN-enabled printing, LDAP Address Book, IPsec, IEEE802.1x, SSL (Server Authentication), Admin panel mode
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
Performance
Sound pressure level (printing)
53 dB
Sound power level (printing)
6.7 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (PowerSave)
1.3 W
Power consumption (copying)
29 W
Power consumption (ready)
14 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
425 mm
Depth
535 mm
Height
513 mm
Weight
27.6 kg
Packaging data
Package width
580 mm
Package depth
621 mm
Package height
845 mm
Package weight
31.9 kg
Quantity per pack
1 pc(s)
Packaging content
Cables included
AC
Drivers included
Yes
Manual
Yes
Warranty card
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.06 m
Products per pallet layer
2 pc(s)
Products per pallet
2 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.06 m
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
2 pc(s)
Other features
Printing method
Epson PrecisionCore
Compatible operating systems
Citrix XenApp 7.6 und höher, Citrix XenDesktop Version 7.6, Linux, Mac OS 10.10.x, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X 10.11.x, Mac OS X 10.12.x, Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 7, 64-Bit-Version, Windows 8, Windows 8 (32/64 Bit), Windows 8.1, Windows 8.1 x64 Edition, Windows Server 2003 R2 x64, Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Server 2016, Windows Vista, Windows Vista (32/64 Bit), Windows Vista, 64-Bit-Version, Windows XP SP2 oder höher, Windows XP SP3, Windows XP, 64-Bit-Version, Windows Server 2003 R2, Windows XP Professional x64 Edition, XP Professional x64 Edition SP2
Ink drop
3.8
Print head nozzles
800 nozzles black, 800 nozzles per colour
Other network protocols supported
WSD-Scan, FTP
Supported network protocols
TCP/IPv4, TCP/IPv6, HTTP, HTTPS, IPSEC
Noise level
53 dB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:51:25
Uk has collected 2 expert reviews for Epson WorkForce Pro WF- C579RDTWF Inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)