location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRobot Roomba e5 robot vacuum 0.6 L Bagless Charcoal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRobot Check ‘iRobot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roomba e5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E515840 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060359289131
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘iRobot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRobot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 15:20:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iRobot E515840 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iRobot Roomba e5 robot vacuum 0.6 L Bagless Charcoal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless 0.6 L Charcoal
  • - Automatic base station return
  • - Wi-Fi
  • - Lithium-Ion (Li-Ion) Runtime: 90 min Charging time: 3 h
Long product name iRobot Roomba e5 robot vacuum 0.6 L Bagless Charcoal :
The long product name of iRobot Roomba e5 robot vacuum 0.6 L Bagless Charcoal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iRobot Roomba e5, Dirt Detect, 0.6 L, 5.2 kg
More>>>
Short summary description iRobot Roomba e5 robot vacuum 0.6 L Bagless Charcoal:
This short summary of the iRobot Roomba e5 robot vacuum 0.6 L Bagless Charcoal data-sheet is auto-generated and uses the product title and the first six key specs.

iRobot Roomba e5, Bagless, Charcoal, Round, 0.6 L, Carpet, Hard floor, Laminate, Tiles, 2 cm

Long summary description iRobot Roomba e5 robot vacuum 0.6 L Bagless Charcoal:
This is an auto-generated long summary of iRobot Roomba e5 robot vacuum 0.6 L Bagless Charcoal based on the first three specs of the first five spec groups.

iRobot Roomba e5. Dust container type: Bagless, Product colour: Charcoal, Shape: Round. Dust capacity (total): 0.6 L, Floor surfaces supported: Carpet, Hard floor, Laminate, Tiles, Threshold climbing (max): 2 cm. Battery technology: Lithium-Ion (Li-Ion), Runtime: 90 min, Charging time: 3 h. Package width: 410 mm, Package depth: 510 mm, Package height: 129 mm

Source Testseek summary Average rating
Reviews
Updated:
2019-12-22 10:02:22
Uk has collected 13 expert reviews for iRobot Roomba e5 robot vacuum 0.6 L Bagless Charcoal and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
trustedreviews.com
Updated:
2019-12-22 10:02:22
A decent app, great connectivity and handy virtual barrier system make the iRobot Roomba e5 stand out – but there's plenty of competition at this price. When the robot vacuum cleaner craze kicked off, iRobot was the name at the forefront, but I haven't s...
Good Excellent carpet cleaning, IFTTT channel, Brilliant connectivity...
Bad Additional virtual barriers are expensive, Left deeper dirt on wooden floors...
Bottom line A decent app, great connectivity and handy virtual barrier system make the iRobot Roomba e5 stand out – but there's plenty of competition at this price...
70%
Brand Image Product code Product Stock Price from
iRobot

iRobot Roomba 605 robot vacuum 0.5 L Bagless Black, White
(show image)
R605040 Roomba 605 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Italia 1 distributor(s)