Avery logo

Avery Quick&Clean Double Sided Business Cards Satin-Finish, 220g

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25980
Info modified on:
14 Mar 2024, 19:49:30
Long product name Avery Quick&Clean Double Sided Business Cards Satin-Finish, 220g:

85 x 54 mm, 100 pcs, 220 g

Short summary description Avery Quick&Clean Double Sided Business Cards Satin-Finish, 220g:

Avery Quick&Clean Double Sided Business Cards Satin-Finish, 220g, White, Rectangle, Carton, 220 g/m², Laser/Inkjet, 8.5 cm

Long summary description Avery Quick&Clean Double Sided Business Cards Satin-Finish, 220g:

Avery Quick&Clean Double Sided Business Cards Satin-Finish, 220g. Product colour: White, Shape: Rectangle, Material: Carton. Label width: 8.5 cm, Label height: 5.4 cm. Labels per pack: 100 pc(s), Labels per sheet: 10 pc(s), Media sheets per package: 10 sheets

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.