Avery logo

Avery 3659 self-adhesive label Rectangle Permanent White 1200 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29802
Info modified on:
14 Mar 2024, 19:17:12
Bullet Points Avery 3659 self-adhesive label Rectangle Permanent White 1200 pc(s):
  • - Jam-free label printing with no adhesive residues left in the printer
  • - Trouble-free printing for laser printers tested and certified by TÜV SÜD
  • - Pin-sharp image - top anchorage and no smudging
  • - Top adhesion: labels stick reliably strong on paper, cardboard, glass and plastic
  • - Free templates and software for labels under https://www.avery.ae/print
Long product name Avery 3659 self-adhesive label Rectangle Permanent White 1200 pc(s):

97 x 42.3 mm, Inkjet, Colour Laser, B/W Laser, Copier, permanent

Short summary description Avery 3659 self-adhesive label Rectangle Permanent White 1200 pc(s):

Avery 3659, White, Rectangle, Permanent, 97 x 42.3 mm, A4, Paper

Long summary description Avery 3659 self-adhesive label Rectangle Permanent White 1200 pc(s):

Avery 3659. Product colour: White, Shape: Rectangle, Adhesive type: Permanent. Labels per pack: 1200 pc(s), Labels per sheet: 12 pc(s), Media sheets per package: 100 sheets

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.