HP logo

HP 65W USB-C Slim Travel Power Adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
532180
Info modified on:
01 Oct 2024, 19:52:58
End of life date:
31 Oct 2022
Warranty:
One-year limited warranty.
Long product name HP 65W USB-C Slim Travel Power Adapter:

65W USB-C Slim Travel Power Adapter

HP 65W USB-C Slim Travel Power Adapter:

Powerful, pocket-sized USB-C™ charging.
Use one adapter to power and charge your notebook or mobile device[1] and a USB accessory at the same time, in the office or on the go, with the surprisingly compact HP 65W USB-C Slim Travel Power Adapter.

Short summary description HP 65W USB-C Slim Travel Power Adapter:

HP 65W USB-C Slim Travel Power Adapter, Laptop, Universal, 90 V, 65 W, 1.6 A, 8 A

Long summary description HP 65W USB-C Slim Travel Power Adapter:

HP 65W USB-C Slim Travel Power Adapter. Purpose: Laptop, Power supply type: Universal, Input voltage: 90 V. Product colour: Black. Width: 97 mm, Depth: 53.5 mm, Height: 21 mm. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer HP 65W USB-C Slim Travel Power Adapter 3PN48AA:
[1] See Product QuickSpecs for device compatibility.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.