location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN X Emperium 65 LED display 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN X Emperium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4JF30AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015306332 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:20:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2020
Product end of life date
Bullet Points HP OMEN X Emperium 65 LED display 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 163.8 cm (64.5") diagonal 4K[1] HDR-1000 display delivers lifelike fidelity and striking color.
  • - NVIDIA® G-SYNC® HDR and refresh rates up to 144Hz provide incredibly smooth, tear-free gameplay visuals.
  • - Built-in NVIDIA® SHIELD™ gives you access to hundreds of streaming apps in 4K HDR and cloud gaming.
  • - Whether you are gaming or listening to music, this high-grade soundbar delivers professionally tuned, immersive audio.
Long product name HP OMEN X Emperium 65 LED display 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD Black :
The long product name of HP OMEN X Emperium 65 LED display 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

64.5", 4K UHD (3840 x 2160 @ 144 Hz), 16:9, 750 cd/m², 4000:1 static, 14 ms gray to gray
More>>>
HP OMEN X Emperium 65 LED display 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD Black:
The official description of HP OMEN X Emperium 65 LED display 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Massive 163.8 cm (64.5") display optimized for gaming
Brace for impact—because at-home gaming and entertainment will never be the same. With stunning 4K[1] HDR visuals, NVIDIA® G-SYNC® HDR with blazing-fast refresh rates up to 144Hz, built-in NVIDIA® SHIELD™, and pulse-pounding soundbar tuned for gaming, this cutting-edge display brings your entire living room to life. Game, stream entertainment, and lose yourself in a brilliant 163.8 cm (64.5") diagonal screen—when it comes to immersion, it doesn’t get much bigger, or better, than this.

Short summary description HP OMEN X Emperium 65 LED display 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the HP OMEN X Emperium 65 LED display 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN X Emperium 65, 163.8 cm (64.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 14 ms, Black

Long summary description HP OMEN X Emperium 65 LED display 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of HP OMEN X Emperium 65 LED display 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

HP OMEN X Emperium 65. Display diagonal: 163.8 cm (64.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

A breathtaking visual experience
A breathtaking visual experience

The OMEN X Emperium 65 provides the ultimate visual experience with VESA Certified DisplayHDR™ 1000 and 384 zones of full direct-array backlight. These game-changing technologies deliver lifelike fidelity and striking color, so games and movies are seen exactly as the developer or filmmaker intended. Plus, with best-in-class 4K[1] resolution on a whopping 65” diagonal screen size, you’d better make room for big action.

High-velocity visuals. Ultra-smooth gaming.

Powered by NVIDIA® G-SYNC® HDR technology, the OMEN X Emperium 65 gives you everything you want in a gaming experience—incredibly smooth, tear-free visuals with blazing-fast refresh rates up to 144Hz. Combined with ultra-low latency to minimize input lag, this display is fully equipped to take on today's most demanding titles.

Pulse-pounding audio. Perfected.

With built-in NVIDIA® SHIELD™ streaming technology, the OMEN X Emperium 65 pushes the limits of at-home entertainment. Access hundreds of apps like Netflix and Hulu in 4K HDR and enjoy gaming from the cloud or cast from your PC.

Pulse-pounding audio. Perfected.
Pulse-pounding audio. Perfected.

Take your sensory experience one step further with the OMEN X Emperium Soundbar. Complete with high-grade speakers and 3 stereo amps at 120 watts, it delivers incredible volume, immersion, and clarity for every in-game sound—from subtle footsteps to booming explosions. Two distinct audio modes deliver professionally tuned sound for gaming and entertainment.

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:54:34
Uk has collected 13 expert reviews for HP OMEN X Emperium 65 LED display 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
Digitaltrends.com
Updated:
2019-12-01 22:54:34
Gaming at a desk has always had a couple of big advantages over gaming on a couch. Two examples? High refresh rates and G-Sync.But now, the living room has caught up. The 65-inch Omen X Emperium might not call itself a television, but with its massive scr...
Good Gorgeous, smooth gameplay, Nvidia Shield TV is a nice addition, Clean, simple design, Soundbar included...
Bad Picture quality has its flaws, Annoying remote, Not a good value...
Bottom line No, probably not. A high-end television will give you better picture quality, and some even provide variable refresh rate for smoother gameplay...
60%
tomshardware.co.uk
Updated:
2019-12-01 22:54:34
Monitor manufacturers often strive to put every premium technology ( UHD resolution, HDR, high refresh, etc.) into a single display. But what if all that performance came in a 65-inch screen? We're talking about the almost mythical BFGDs (big format gami...
Good Pro-level color accuracy, Excellent SDR and HDR contrast, Built-in soundbar delivers excellent audio quality, Sturdy build...
Bad Very expensive...
Bottom line There is nothing available in early 2019 that can top the HP Omen X 65 Emperium. It takes big-screen gaming to another level with killer HDR, accurate color and premium performance, with an Nvidia Shield and high-quality audio baked in. Once you've seen o...
90%
trustedreviews.com
Updated:
2019-12-01 22:54:34
The HP Omen X Emperium 65 is a colossal 65-inch gaming monitor that looks more like a 4K TV than a typical gaming monitor. That's because as well a giving you a 144Hz refresh rate and Nvidia G-Sync HDR, you also get an integrated HP Omen X Emperium soundb...
Bottom line Like Lenovo's Smart Tab P10, which is basically a smart home speaker and Android tablet rolled into one, the HP Omen X Emperium 65 potentially ticks two boxes, as it's a gaming monitor first and foremost, but one which could also easily be your next smart...
0%
techradar.com
Updated:
2019-12-01 22:54:34
After seeing as much kit as we do, it's hard to be wowed by much these days, but when Nvidia announced Big Format Gaming Displays (BFGDs), we were absolutely bowled over. Even looking at this 65-inch display's spec sheet, which includes 4K, high-dynamic r...
Good Massive size, resolution and HDR image quality, Silky smooth 120Hz gaming with G-Sync support...
Bad Likely to be very expensive...
Bottom line The HP Omen X 65 BFGD isn't just a big effing screen, it's the gaming monitor of your dreams, fulfilling all your fantasies of HDR 120fps gameplay...
0%
hothardware.com
Updated:
2019-12-01 22:54:34
HP is hoping to offer gamers the best of both world with its Omen X Emperium 65. Although HP is careful not to call the Omen X Emperium 65 a television, per se, there's no escaping that fact that this is a massive display that would be more at home in you...
Good Massive display area, 144Hz G-SYNC with HDR10, NVIDIA SHIELD TV built-in...
Bad Some banding, off-axis color shift, Subpar remote, Average soundbar, $5,000 price tag...
0%
theverge.com
Updated:
2019-12-01 22:54:34
For years, you've been torn between gaming in your living room and gaming at your desk. The living room has been the domain of consoles, big screens, and in-person multiplayer sessions, while your desk is the world of PC gaming, with high-end graphics and...
Good Bright, fast display that looks great while playing PC games, Soundbar is surprisingly loud and full, without the need for a separate sub...
Bad Not a great experience as a TV, Local dimming feature causes blotchy, uneven backlighting, Simple remote can't easily control many of the display's functions, It's expensive...
60%
pcmag.com
Updated:
2019-12-01 22:54:34
Ever dreamt about the ultimate gaming monitor? Okay, maybe not. But if you did, it would be an enormous (say, 65-inch?) panel with all the features for the highest of high-performance gaming: a built-in sound system, G-Sync support, a 4K native resolution...
Good Astounding image quality, Size and refresh rate combo is unique for a 4K gaming monitor, Nvidia Shield streaming built in, Matching, bundled soundbar, Nifty proximity lighting on ports...
Bad Wildly expensive, Shield UI can be obtuse in places, Soundbar audio is ho-hum considering display cost, Meager default warranty...
Bottom line The HP Omen X Emperium 65, the first Nvidia Big Format Gaming Display (BFGD), is an epic, extravagant high-refresh mega-monitor. It's impossibly pricey and far from flawless, but play on it is unmatched, if you have the monster PC to support it...
80%
tomshardware.com
Updated:
2019-12-01 22:54:34
Monitor manufacturers often strive to put every premium technology ( UHD resolution, HDR, high refresh, etc.) into a single display. But what if all that performance came in a 65-inch screen? We're talking about the almost mythical BFGDs (big format gami...
Good Pro-level color accuracy, Excellent SDR and HDR contrast, Built-in soundbar delivers excellent audio quality, Sturdy build...
Bad Very expensive...
Bottom line There is nothing available in early 2019 that can top the HP Omen X 65 Emperium. It takes big-screen gaming to another level with killer HDR, accurate color and premium performance, with an Nvidia Shield and high-quality audio baked in. Once you've seen o...
90%
pcmag.com
Updated:
2020-06-10 04:47:05
Ever dreamt about the ultimate gaming monitor? Okay, maybe not. But if you did, it would be an enormous (say, 65-inch?) panel with all the features for the highest of high-performance gaming: a built-in sound system, G-Sync support, a 4K native resolution...
Good Astounding image quality, Size and refresh rate combo is unique for a 4K gaming monitor, Nvidia Shield streaming built in, Matching, bundled soundbar, Nifty proximity lighting on ports...
Bad Wildly expensive, Shield UI can be obtuse in places, Soundbar audio is ho-hum considering display cost, Meager default warranty...
Bottom line The HP Omen X Emperium 65, the first Nvidia Big Format Gaming Display (BFGD), is an epic, extravagant high-refresh mega-monitor. It's impossibly pricey and far from flawless, but play on it is unmatched, if you have the monster PC to support it...
80%
Country Distributor
Switzerland 1 distributor(s)
Disclaimer HP OMEN X Emperium 65 LED display 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD Black:
Disclaimer

[1] 4K content required to view 4K images.