Sandberg logo

Sandberg LUX-LINE, Scart M-M 5 m

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65351
Info modified on:
07 Mar 2024, 15:34:52
Long product name Sandberg LUX-LINE, Scart M-M 5 m:

LUX-LINE, Scart M-M 5 m

Sandberg LUX-LINE, Scart M-M 5 m:

Even if your television or VCR has a great picture, it does not help much if the cable carrying the image and sound is not of similarly high quality. This handy cable ensures optimum image and sound transmission between your devices. The connectors are gold-plated and the cable itself is double-shielded and has ferrite cores to ensure optimum image reproduction.

Short summary description Sandberg LUX-LINE, Scart M-M 5 m:

Sandberg LUX-LINE, Scart M-M 5 m, 5 m, Black, Male/Male, Scart, 17.5 mm, 7.3 mm

Long summary description Sandberg LUX-LINE, Scart M-M 5 m:

Sandberg LUX-LINE, Scart M-M 5 m. Cable length: 5 m, Product colour: Black, Connector gender: Male/Male. Connector(s): Scart. Package width: 17.5 mm, Package depth: 7.3 mm, Package height: 26.5 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.