location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg USB to Serial Link

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB to Serial Link
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
133-08
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730133084 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg USB to Serial Link
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy to install
Warranty: 5 years
Long product name Sandberg USB to Serial Link :
The long product name of Sandberg USB to Serial Link. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sandberg USB to Serial Link
More>>>
Sandberg USB to Serial Link:
The official description of Sandberg USB to Serial Link as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrade your equipment easily and economically with the Sandberg USB to Serial Link. Do you have older but valuable equipment that requires a serial connection that your new computer does not support? The Sandberg USB to Serial Link offers a simple solution that connects discontinued technology to modern USB ports. Give your old equipment a new lease on life while saving money with the Sandberg USB to Serial Link – the smart bridge between old and new technology.

Short summary description Sandberg USB to Serial Link:
This short summary of the Sandberg USB to Serial Link data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg USB to Serial Link, PL-2303GT, Black, 400 mm, 35 mm, 15 mm, 45 g

Long summary description Sandberg USB to Serial Link:
This is an auto-generated long summary of Sandberg USB to Serial Link based on the first three specs of the first five spec groups.

Sandberg USB to Serial Link. Chipset: PL-2303GT. Product colour: Black. Width: 400 mm, Depth: 35 mm, Height: 15 mm. Package type: Blister, Package width: 135 mm, Package depth: 24 mm. Quantity per pack: 1 pc(s)

Performance
Chipset
PL-2303GT
Design
Product colour
Black
Weight & dimensions
Width
400 mm
Depth
35 mm
Height
15 mm
Weight
45 g
Packaging data
Package type
Blister
Packaging data
Package width
135 mm
Package depth
24 mm
Package height
225 mm
Package weight
117 g
Packaging content
Quantity per pack
1 pc(s)
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)