location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Printer Cable Par. 1.8m BLACK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Printer Cable Par. 1.8m BLACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
503-45
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730503450
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sandberg Printer Cable Par. 1.8m BLACK :
The long product name of Sandberg Printer Cable Par. 1.8m BLACK. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Printer Cable Par. 1.8m Black
More>>>
Sandberg Printer Cable Par. 1.8m BLACK:
The official description of Sandberg Printer Cable Par. 1.8m BLACK as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A printer cable enables you to connect a computer to a printer. The printer must be a parallel printer with a Centronics-type connector, and the computer must be equipped with an LPT port. A printer cable can also be used to connect a printer to a switchbox.

Short summary description Sandberg Printer Cable Par. 1.8m BLACK:
This short summary of the Sandberg Printer Cable Par. 1.8m BLACK data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Printer Cable Par. 1.8m BLACK, Black, 1.8 m, Centronics

Long summary description Sandberg Printer Cable Par. 1.8m BLACK:
This is an auto-generated long summary of Sandberg Printer Cable Par. 1.8m BLACK based on the first three specs of the first five spec groups.

Sandberg Printer Cable Par. 1.8m BLACK. Product colour: Black, Cable length: 1.8 m, Connector(s): Centronics

Brand Image Product code Product Stock Price from
Sandberg Printer Cable IEEE 3 m Sandberg Printer Cable IEEE 3 m
(show image)
501-81 Printer Cable IEEE 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable Parallel 5 m Sandberg Printer Cable Parallel 5 m
(show image)
500-11 Printer Cable Parallel 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable IEEE 1.8m Sandberg Printer Cable IEEE 1.8m
(show image)
500-14 Printer Cable IEEE 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable Parallel 3 m Sandberg Printer Cable Parallel 3 m
(show image)
501-39 Printer Cable Parallel 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable IEEE HPmini 3 m Sandberg Printer Cable IEEE HPmini 3 m
(show image)
501-89 Printer Cable IEEE HPmini 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable Parallel 1.8 m Sandberg Printer Cable Parallel 1.8 m
(show image)
500-10 Printer Cable Parallel 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable IEEE HPmini 10 m Sandberg Printer Cable IEEE HPmini 10 m
(show image)
501-91 Printer Cable IEEE HPmini 10 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable IEEE HPmini 5 m Sandberg Printer Cable IEEE HPmini 5 m
(show image)
501-90 Printer Cable IEEE HPmini 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable Parallel 15 m Sandberg Printer Cable Parallel 15 m
(show image)
501-77 Printer Cable Parallel 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable IEEE 10 m Sandberg Printer Cable IEEE 10 m
(show image)
501-97 Printer Cable IEEE 10 m 0.00
(excl. VAT)
0 (incl. VAT)