location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Network Cable UTP Cat5e 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Cable UTP Cat5e 3 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
504-00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730504006
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sandberg Network Cable UTP Cat5e 3 m :
The long product name of Sandberg Network Cable UTP Cat5e 3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RJ45 UTP patch network cable. Used to connect a computer to a broadband modem/LAN/switch etc. Can also be used between switches and in distributor boxes. The CAT5e standard is an improved version of CAT5, specially designed to support 1000 Mbit/s Ethernet. The cable also supports ordinary 10 and 100 Mbit/s Ethernet.
More>>>
Sandberg Network Cable UTP Cat5e 3 m:
The official description of Sandberg Network Cable UTP Cat5e 3 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RJ45 UTP patch network cable. Used to connect a computer to a broadband modem/LAN/switch etc. Can also be used between switches and in distributor boxes. The CAT5e standard is an improved version of CAT5, specially designed to support 1000 Mbit/s Ethernet. The cable also supports ordinary 10 and 100 Mbit/s Ethernet.

Short summary description Sandberg Network Cable UTP Cat5e 3 m:
This short summary of the Sandberg Network Cable UTP Cat5e 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Network Cable UTP Cat5e 3 m, 3 m

Long summary description Sandberg Network Cable UTP Cat5e 3 m:
This is an auto-generated long summary of Sandberg Network Cable UTP Cat5e 3 m based on the first three specs of the first five spec groups.

Sandberg Network Cable UTP Cat5e 3 m. Cable length: 3 m

Features
Cable length *
3 m
Packaging data
Package width
130 mm
Package depth
30 mm
Packaging data
Package height
172 mm
Package weight
106 g
Logistics data
Case or master carton dimensions (W x D x H)
50
Brand Image Product code Product Stock Price from
Microconnect

Microconnect UTP503 networking cable Grey 3 m Cat5e U/UTP (UTP)
(show image)
UTP503 UTP503 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP503B networking cable Blue 3 m Cat5e U/UTP (UTP)
(show image)
UTP503B UTP503B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP503W networking cable Grey 3 m Cat5e U/UTP (UTP)
(show image)
UTP503W UTP503W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP503Y networking cable Yellow 3 m Cat5e U/UTP (UTP)
(show image)
UTP503Y UTP503Y 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAT5e UTP 3m networking cable Orange U/UTP (UTP)
(show image)
UTP503O CAT5e UTP 3m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP503R networking cable Red 3 m Cat5e U/UTP (UTP)
(show image)
UTP503R UTP503R 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP503G networking cable Green 3 m Cat5e U/UTP (UTP)
(show image)
UTP503G UTP503G 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP503S networking cable Black 3 m Cat5e U/UTP (UTP)
(show image)
UTP503S UTP503S 0.00
(excl. VAT)
0 (incl. VAT)